NSI Industries LLC Ring Lug R6-50N

Description
STANDARD TYPE 6 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 15 PER BOX STANDARD PACKAGE 1/2 INCH STUD SIZE NYLON INSULATED INSULATION TYPE DIMENSION 2.028 INCH LENGTH X 0.866 INCH WIDTH R6 MODEL
Datasheet
Description
STANDARD TYPE 6 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 15 PER BOX STANDARD PACKAGE 1/2 INCH STUD SIZE NYLON INSULATED INSULATION TYPE DIMENSION 2.028 INCH LENGTH X 0.866 INCH WIDTH R6 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - R6-50N - NSI Industries LLC
Huntersville, NC, USA
Ring Lug
R6-50N
Ring Lug R6-50N
STANDARD TYPE 6 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 15 PER BOX STANDARD PACKAGE 1/2 INCH STUD SIZE NYLON INSULATED INSULATION TYPE DIMENSION 2.028 INCH LENGTH X 0.866 INCH WIDTH R6 MODEL
  • STANDARD TYPE
  • 6 AWG MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 15 PER BOX STANDARD PACKAGE
  • 1/2 INCH STUD SIZE
  • NYLON INSULATED INSULATION TYPE
  • DIMENSION 2.028 INCH LENGTH X 0.866 INCH WIDTH
  • R6 MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number R6-50N
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

FLEX 2.54 - 73396-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Connector Contacts - 104480-9 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Bootlace Ferrules - 1788737 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.7500 mm2
View Details