NSI Industries LLC Compression Cable Lug S-2

Description
ELECTROLYTIC COPPER MATERIAL COPPER COLOR 1.313 INCH OVERALL LENGTH UL APPROVAL 600 V VOLTAGE RATING 8 AWG CONDUCTOR SIZE 1/4 INCH STUD SIZE 0.72 INCH L X 0.594 INCH W X 0.07 THK PAD SIZE 1 PAD HOLE(S) SHORT, FLARED BARREL TYPE MINITERMS BRAND CURRENT RATING 35 AMPERE HOLE SIZE 0.278 INCH DIA S MODEL
Datasheet
Description
ELECTROLYTIC COPPER MATERIAL COPPER COLOR 1.313 INCH OVERALL LENGTH UL APPROVAL 600 V VOLTAGE RATING 8 AWG CONDUCTOR SIZE 1/4 INCH STUD SIZE 0.72 INCH L X 0.594 INCH W X 0.07 THK PAD SIZE 1 PAD HOLE(S) SHORT, FLARED BARREL TYPE MINITERMS BRAND CURRENT RATING 35 AMPERE HOLE SIZE 0.278 INCH DIA S MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - S-2 - NSI Industries LLC
Huntersville, NC, USA
Compression Cable Lug
S-2
Compression Cable Lug S-2
ELECTROLYTIC COPPER MATERIAL COPPER COLOR 1.313 INCH OVERALL LENGTH UL APPROVAL 600 V VOLTAGE RATING 8 AWG CONDUCTOR SIZE 1/4 INCH STUD SIZE 0.72 INCH L X 0.594 INCH W X 0.07 THK PAD SIZE 1 PAD HOLE(S) SHORT, FLARED BARREL TYPE MINITERMS BRAND CURRENT RATING 35 AMPERE HOLE SIZE 0.278 INCH DIA S MODEL
  • ELECTROLYTIC COPPER MATERIAL
  • COPPER COLOR
  • 1.313 INCH OVERALL LENGTH
  • UL APPROVAL
  • 600 V VOLTAGE RATING
  • 8 AWG CONDUCTOR SIZE
  • 1/4 INCH STUD SIZE
  • 0.72 INCH L X 0.594 INCH W X 0.07 THK PAD SIZE
  • 1 PAD HOLE(S)
  • SHORT, FLARED BARREL TYPE
  • MINITERMS BRAND
  • CURRENT RATING 35 AMPERE
  • HOLE SIZE 0.278 INCH DIA
  • S MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number S-2
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2272.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 4 AWG
View Details
#4 Stud Solder Lug - 7325 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
4 suppliers
FLEX 2.54 - 73396-401RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details