NSI Industries LLC Compression Cable Lug S-4

Description
ELECTROLYTIC COPPER MATERIAL COPPER COLOR 1.5 INCH OVERALL LENGTH UL APPROVAL 600 V VOLTAGE RATING 4 AWG CONDUCTOR SIZE 1/4 INCH STUD SIZE 0.685 INCH L X 0.531 INCH W X 0.08 THK PAD SIZE 1 PAD HOLE(S) SHORT, FLARED BARREL TYPE CURRENT RATING 60 TO 70 AMPERE HOLE SIZE 0.278 INCH DIA OVERALL WIDTH 0.531 INCH S MODEL
Datasheet
Description
ELECTROLYTIC COPPER MATERIAL COPPER COLOR 1.5 INCH OVERALL LENGTH UL APPROVAL 600 V VOLTAGE RATING 4 AWG CONDUCTOR SIZE 1/4 INCH STUD SIZE 0.685 INCH L X 0.531 INCH W X 0.08 THK PAD SIZE 1 PAD HOLE(S) SHORT, FLARED BARREL TYPE CURRENT RATING 60 TO 70 AMPERE HOLE SIZE 0.278 INCH DIA OVERALL WIDTH 0.531 INCH S MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - S-4 - NSI Industries LLC
Huntersville, NC, USA
Compression Cable Lug
S-4
Compression Cable Lug S-4
ELECTROLYTIC COPPER MATERIAL COPPER COLOR 1.5 INCH OVERALL LENGTH UL APPROVAL 600 V VOLTAGE RATING 4 AWG CONDUCTOR SIZE 1/4 INCH STUD SIZE 0.685 INCH L X 0.531 INCH W X 0.08 THK PAD SIZE 1 PAD HOLE(S) SHORT, FLARED BARREL TYPE CURRENT RATING 60 TO 70 AMPERE HOLE SIZE 0.278 INCH DIA OVERALL WIDTH 0.531 INCH S MODEL
  • ELECTROLYTIC COPPER MATERIAL
  • COPPER COLOR
  • 1.5 INCH OVERALL LENGTH
  • UL APPROVAL
  • 600 V VOLTAGE RATING
  • 4 AWG CONDUCTOR SIZE
  • 1/4 INCH STUD SIZE
  • 0.685 INCH L X 0.531 INCH W X 0.08 THK PAD SIZE
  • 1 PAD HOLE(S)
  • SHORT, FLARED BARREL TYPE
  • CURRENT RATING 60 TO 70 AMPERE
  • HOLE SIZE 0.278 INCH DIA
  • OVERALL WIDTH 0.531 INCH
  • S MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number S-4
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

DXPVBSTIK OTHERS - 75800-002 - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
Connector Contacts - 1-192004-4 - TE Connectivity
Specs
Features RoHS
View Details
Crocodile Clips - 1253738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Crocodile Clips
Material Nickel Plated
Features RoHS
View Details