NSI Industries LLC Fork Lug S16-8V-S

Description
BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 75 DEG C TEMPERATURE RATING 20 PER PACK STANDARD PACKAGE #8 STUD SIZE VINYL INSULATED INSULATION TYPE MINITERMS BRAND VOLTAGE RATING 300 VOLT OVERALL DIMENSION 1.103 LENGTH X 0.388 WIDTH PACKAGING TYPE S PACK S MODEL
Datasheet
Description
BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 75 DEG C TEMPERATURE RATING 20 PER PACK STANDARD PACKAGE #8 STUD SIZE VINYL INSULATED INSULATION TYPE MINITERMS BRAND VOLTAGE RATING 300 VOLT OVERALL DIMENSION 1.103 LENGTH X 0.388 WIDTH PACKAGING TYPE S PACK S MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fork Lug - S16-8V-S - NSI Industries LLC
Huntersville, NC, USA
Fork Lug
S16-8V-S
Fork Lug S16-8V-S
BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 75 DEG C TEMPERATURE RATING 20 PER PACK STANDARD PACKAGE #8 STUD SIZE VINYL INSULATED INSULATION TYPE MINITERMS BRAND VOLTAGE RATING 300 VOLT OVERALL DIMENSION 1.103 LENGTH X 0.388 WIDTH PACKAGING TYPE S PACK S MODEL
  • BLUE COLOR
  • 16 AWG MIN. CONDUCTOR SIZE
  • 14 AWG MAX. CONDUCTOR SIZE
  • UL (CANADA AND US) APPROVAL
  • 75 DEG C TEMPERATURE RATING
  • 20 PER PACK STANDARD PACKAGE
  • #8 STUD SIZE
  • VINYL INSULATED INSULATION TYPE
  • MINITERMS BRAND
  • VOLTAGE RATING 300 VOLT
  • OVERALL DIMENSION 1.103 LENGTH X 0.388 WIDTH
  • PACKAGING TYPE S PACK
  • S MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number S16-8V-S
Product Name Fork Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Nailclip Test Terminal - 81-1 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Test Terminal
Material Nylon
View Details
PCB & Surface Mount Screw Terminals - OT-200-M6-L22 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers