NSI Industries LLC Mechanical Cable Lug TL4

Description
COPPER MATERIAL 1.125 INCH OVERALL LENGTH 14 AWG SOLID MIN. CONDUCTOR SIZE 4 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL APPROVAL 1 CONDUCTOR(S) 0.278 INCH STUD SIZE 0.617 INCH L X 0.537 INCH W X 0.096 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE SLOTTED SCREW TYPE VOLTAGE RATING 600 V TEMPERATURE RATING 90 DEG C TL MODEL
Datasheet
Description
COPPER MATERIAL 1.125 INCH OVERALL LENGTH 14 AWG SOLID MIN. CONDUCTOR SIZE 4 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL APPROVAL 1 CONDUCTOR(S) 0.278 INCH STUD SIZE 0.617 INCH L X 0.537 INCH W X 0.096 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE SLOTTED SCREW TYPE VOLTAGE RATING 600 V TEMPERATURE RATING 90 DEG C TL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - TL4 - NSI Industries LLC
Huntersville, NC, USA
Mechanical Cable Lug
TL4
Mechanical Cable Lug TL4
COPPER MATERIAL 1.125 INCH OVERALL LENGTH 14 AWG SOLID MIN. CONDUCTOR SIZE 4 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL APPROVAL 1 CONDUCTOR(S) 0.278 INCH STUD SIZE 0.617 INCH L X 0.537 INCH W X 0.096 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE SLOTTED SCREW TYPE VOLTAGE RATING 600 V TEMPERATURE RATING 90 DEG C TL MODEL
  • COPPER MATERIAL
  • 1.125 INCH OVERALL LENGTH
  • 14 AWG SOLID MIN. CONDUCTOR SIZE
  • 4 AWG STRANDED MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 1 CONDUCTOR(S)
  • 0.278 INCH STUD SIZE
  • 0.617 INCH L X 0.537 INCH W X 0.096 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • SLOTTED SCREW TYPE
  • VOLTAGE RATING 600 V
  • TEMPERATURE RATING 90 DEG C
  • TL MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number TL4
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Ring Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details
Ring Terminals - 1-1377173-3 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 10 to 12 AWG
View Details
3 suppliers
FLEX 2.54 - 77727-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details