NSI Industries LLC Ring Lug R2-38N

Description
STANDARD TYPE 2 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 10 PER BOX STANDARD PACKAGE 3/8 INCH STUD SIZE NYLON INSULATED INSULATION TYPE DIMENSION 2.086 INCH LENGTH X 0.602 INCH WIDTH R2 MODEL
Datasheet
Description
STANDARD TYPE 2 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 10 PER BOX STANDARD PACKAGE 3/8 INCH STUD SIZE NYLON INSULATED INSULATION TYPE DIMENSION 2.086 INCH LENGTH X 0.602 INCH WIDTH R2 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - R2-38N - NSI Industries LLC
Huntersville, NC, USA
Ring Lug
R2-38N
Ring Lug R2-38N
STANDARD TYPE 2 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 10 PER BOX STANDARD PACKAGE 3/8 INCH STUD SIZE NYLON INSULATED INSULATION TYPE DIMENSION 2.086 INCH LENGTH X 0.602 INCH WIDTH R2 MODEL
  • STANDARD TYPE
  • 2 AWG MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 10 PER BOX STANDARD PACKAGE
  • 3/8 INCH STUD SIZE
  • NYLON INSULATED INSULATION TYPE
  • DIMENSION 2.086 INCH LENGTH X 0.602 INCH WIDTH
  • R2 MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number R2-38N
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102095-4 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Bootlace Ferrules - 1787343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.7500 mm2
View Details