NSI Industries LLC Ring Lug R2-50

Description
STANDARD TYPE 2 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 10 PER BOX STANDARD PACKAGE 1/2 INCH STUD SIZE NON INSULATED INSULATION TYPE DIMENSION 1.665 INCH LENGTH X 0.866 INCH WIDTH R2 MODEL
Datasheet
Description
STANDARD TYPE 2 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 10 PER BOX STANDARD PACKAGE 1/2 INCH STUD SIZE NON INSULATED INSULATION TYPE DIMENSION 1.665 INCH LENGTH X 0.866 INCH WIDTH R2 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - R2-50 - NSI Industries LLC
Huntersville, NC, USA
Ring Lug
R2-50
Ring Lug R2-50
STANDARD TYPE 2 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 10 PER BOX STANDARD PACKAGE 1/2 INCH STUD SIZE NON INSULATED INSULATION TYPE DIMENSION 1.665 INCH LENGTH X 0.866 INCH WIDTH R2 MODEL
  • STANDARD TYPE
  • 2 AWG MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 10 PER BOX STANDARD PACKAGE
  • 1/2 INCH STUD SIZE
  • NON INSULATED INSULATION TYPE
  • DIMENSION 1.665 INCH LENGTH X 0.866 INCH WIDTH
  • R2 MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number R2-50
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

FLEX 2.54 - 73396-401RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Connector Contacts - 117249-7 - TE Connectivity
Specs
Features RoHS
View Details
Bootlace Ferrules - 1787321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 4 mm2
View Details