NSI Industries LLC Fork Lug S16-10V

Description
STANDARD TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 75 DEG C TEMPERATURE RATING 100 STANDARD PACKAGE #10 STUD SIZE VINYL INSULATED INSULATION TYPE MINITERMS BRAND NUMBER OF TERMINALS 1 MATERIAL ELECTRO TIN PLATED COPPER VOLTAGE RATING 300 V OVERALL DIMENSION 0.966 INCH L X 0.362 INCH W S MODEL
Datasheet
Description
STANDARD TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 75 DEG C TEMPERATURE RATING 100 STANDARD PACKAGE #10 STUD SIZE VINYL INSULATED INSULATION TYPE MINITERMS BRAND NUMBER OF TERMINALS 1 MATERIAL ELECTRO TIN PLATED COPPER VOLTAGE RATING 300 V OVERALL DIMENSION 0.966 INCH L X 0.362 INCH W S MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fork Lug - S16-10V - NSI Industries LLC
Huntersville, NC, USA
Fork Lug
S16-10V
Fork Lug S16-10V
STANDARD TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 75 DEG C TEMPERATURE RATING 100 STANDARD PACKAGE #10 STUD SIZE VINYL INSULATED INSULATION TYPE MINITERMS BRAND NUMBER OF TERMINALS 1 MATERIAL ELECTRO TIN PLATED COPPER VOLTAGE RATING 300 V OVERALL DIMENSION 0.966 INCH L X 0.362 INCH W S MODEL
  • STANDARD TYPE
  • BLUE COLOR
  • 16 AWG MIN. CONDUCTOR SIZE
  • 14 AWG MAX. CONDUCTOR SIZE
  • UL (CANADA AND US) APPROVAL
  • 75 DEG C TEMPERATURE RATING
  • 100 STANDARD PACKAGE
  • #10 STUD SIZE
  • VINYL INSULATED INSULATION TYPE
  • MINITERMS BRAND
  • NUMBER OF TERMINALS 1
  • MATERIAL ELECTRO TIN PLATED COPPER
  • VOLTAGE RATING 300 V
  • OVERALL DIMENSION 0.966 INCH L X 0.362 INCH W
  • S MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number S16-10V
Product Name Fork Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Ring Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details
Connector Contacts - 104506-6 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Terminal, Pcb, Copper Alloy; Tab Size Metric Amphenol Communications Solutions - 07AH0902 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
2 suppliers