NSI Industries LLC Mechanical Cable Lug TL8

Description
COPPER MATERIAL 0.815 INCH OVERALL LENGTH 14 AWG SOLID MIN. CONDUCTOR SIZE 8 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL APPROVAL 1 CONDUCTOR(S) 0.2 INCH STUD SIZE 0.467 INCH L X 0.39 INCH W X 0.08 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE SLOTTED SCREW TYPE VOLTAGE RATING 600 V TEMPERATURE RATING 90 DEG C TL MODEL
Datasheet
Description
COPPER MATERIAL 0.815 INCH OVERALL LENGTH 14 AWG SOLID MIN. CONDUCTOR SIZE 8 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL APPROVAL 1 CONDUCTOR(S) 0.2 INCH STUD SIZE 0.467 INCH L X 0.39 INCH W X 0.08 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE SLOTTED SCREW TYPE VOLTAGE RATING 600 V TEMPERATURE RATING 90 DEG C TL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - TL8 - NSI Industries LLC
Huntersville, NC, USA
Mechanical Cable Lug
TL8
Mechanical Cable Lug TL8
COPPER MATERIAL 0.815 INCH OVERALL LENGTH 14 AWG SOLID MIN. CONDUCTOR SIZE 8 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL APPROVAL 1 CONDUCTOR(S) 0.2 INCH STUD SIZE 0.467 INCH L X 0.39 INCH W X 0.08 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE SLOTTED SCREW TYPE VOLTAGE RATING 600 V TEMPERATURE RATING 90 DEG C TL MODEL
  • COPPER MATERIAL
  • 0.815 INCH OVERALL LENGTH
  • 14 AWG SOLID MIN. CONDUCTOR SIZE
  • 8 AWG STRANDED MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 1 CONDUCTOR(S)
  • 0.2 INCH STUD SIZE
  • 0.467 INCH L X 0.39 INCH W X 0.08 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • SLOTTED SCREW TYPE
  • VOLTAGE RATING 600 V
  • TEMPERATURE RATING 90 DEG C
  • TL MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number TL8
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details
Terminal Ring #10 to 0.045″ Square Socket, Adapter - 8709 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Un-insulated Ferrules - 2815.5 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
> AWG 0 350 MCM
View Details