Description
LOCKING TYPE
YELLOW COLOR
12 AWG MIN. CONDUCTOR SIZE
10 AWG MAX. CONDUCTOR SIZE
UL APPROVAL
105 DEG C TEMPERATURE RATING
50 STANDARD PACKAGE
#10 STUD SIZE
NYLON INSULATED INSULATION TYPE
MINITERMS BRAND
NUMBER OF TERMINALS 1
MATERIAL ELECTRO TIN PLATED COPPER
VOLTAGE RATING 600 V
OVERALL DIMENSION 1.012 INCH L X 0.374 INCH W
S MODEL