NSI Industries LLC Splice Connector SB22

Description
BUTT TYPE ELECTRO TIN PLATED COPPER MATERIAL RED COLOR 0.945 INCH 0.591 INCH BARREL LENGTH UL (CANADA AND US) APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 25 PER PACK STANDARD PACKAGE 22 TO 18 AWG CONDUCTOR SIZE POLYOLEFIN INSULATED INSULATION TYPE 0.063 INCH BARREL INNER DIAMETER 0.177 INCH BARREL OUTER DIAMETER SB MODEL
Datasheet
Description
BUTT TYPE ELECTRO TIN PLATED COPPER MATERIAL RED COLOR 0.945 INCH 0.591 INCH BARREL LENGTH UL (CANADA AND US) APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 25 PER PACK STANDARD PACKAGE 22 TO 18 AWG CONDUCTOR SIZE POLYOLEFIN INSULATED INSULATION TYPE 0.063 INCH BARREL INNER DIAMETER 0.177 INCH BARREL OUTER DIAMETER SB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splice Connector - SB22 - NSI Industries LLC
Huntersville, NC, USA
Splice Connector
SB22
Splice Connector SB22
BUTT TYPE ELECTRO TIN PLATED COPPER MATERIAL RED COLOR 0.945 INCH 0.591 INCH BARREL LENGTH UL (CANADA AND US) APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 25 PER PACK STANDARD PACKAGE 22 TO 18 AWG CONDUCTOR SIZE POLYOLEFIN INSULATED INSULATION TYPE 0.063 INCH BARREL INNER DIAMETER 0.177 INCH BARREL OUTER DIAMETER SB MODEL
  • BUTT TYPE
  • ELECTRO TIN PLATED COPPER MATERIAL
  • RED COLOR
  • 0.945 INCH
  • 0.591 INCH BARREL LENGTH
  • UL (CANADA AND US) APPROVAL
  • 600 V VOLTAGE RATING
  • 105 DEG C TEMPERATURE RATING
  • 25 PER PACK STANDARD PACKAGE
  • 22 TO 18 AWG CONDUCTOR SIZE
  • POLYOLEFIN INSULATED INSULATION TYPE
  • 0.063 INCH BARREL INNER DIAMETER
  • 0.177 INCH BARREL OUTER DIAMETER
  • SB MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number SB22
Product Name Splice Connector
Terminal Type Butt Terminal; Splice Connector
Unlock Full Specs
to access all available technical data

Similar Products

Dual Wire Ferrules - 2775.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Keystone Electronics Corp.
View Details
PV TERMINALS - 47876-000LF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details