BLOCK TYPE
16 AWG MIN. CONDUCTOR SIZE
14 AWG MAX. CONDUCTOR SIZE
UL, CSA APPROVAL
100 PER BOX STANDARD PACKAGE
#8 STUD SIZE
NON INSULATED INSULATION TYPE
SIZE 0.551 INCH LENGTH X 0.303 INCH WIDTH
S16 MODEL
NSI Industries LLC
Done
Datasheet
Description
BLOCK TYPE
16 AWG MIN. CONDUCTOR SIZE
14 AWG MAX. CONDUCTOR SIZE
UL, CSA APPROVAL
100 PER BOX STANDARD PACKAGE
#8 STUD SIZE
NON INSULATED INSULATION TYPE
SIZE 0.551 INCH LENGTH X 0.303 INCH WIDTH
S16 MODEL
BLOCK TYPE
16 AWG MIN. CONDUCTOR SIZE
14 AWG MAX. CONDUCTOR SIZE
UL, CSA APPROVAL
100 PER BOX STANDARD PACKAGE
#8 STUD SIZE
NON INSULATED INSULATION TYPE
SIZE 0.551 INCH LENGTH X 0.303 INCH WIDTH
S16 MODEL