NSI Industries LLC Splice Connector SB16

Description
BUTT TYPE ELECTRO TIN PLATED COPPER MATERIAL BLUE COLOR 1.457 INCH 0.591 INCH BARREL LENGTH UL (CANADA AND US) APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 25 PER PACK STANDARD PACKAGE 16 TO 14 AWG CONDUCTOR SIZE POLYOLEFIN INSULATED INSULATION TYPE 0.091 INCH BARREL INNER DIAMETER 0.217 INCH BARREL OUTER DIAMETER SB MODEL
Datasheet
Description
BUTT TYPE ELECTRO TIN PLATED COPPER MATERIAL BLUE COLOR 1.457 INCH 0.591 INCH BARREL LENGTH UL (CANADA AND US) APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 25 PER PACK STANDARD PACKAGE 16 TO 14 AWG CONDUCTOR SIZE POLYOLEFIN INSULATED INSULATION TYPE 0.091 INCH BARREL INNER DIAMETER 0.217 INCH BARREL OUTER DIAMETER SB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splice Connector - SB16 - NSI Industries LLC
Huntersville, NC, USA
Splice Connector
SB16
Splice Connector SB16
BUTT TYPE ELECTRO TIN PLATED COPPER MATERIAL BLUE COLOR 1.457 INCH 0.591 INCH BARREL LENGTH UL (CANADA AND US) APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 25 PER PACK STANDARD PACKAGE 16 TO 14 AWG CONDUCTOR SIZE POLYOLEFIN INSULATED INSULATION TYPE 0.091 INCH BARREL INNER DIAMETER 0.217 INCH BARREL OUTER DIAMETER SB MODEL
  • BUTT TYPE
  • ELECTRO TIN PLATED COPPER MATERIAL
  • BLUE COLOR
  • 1.457 INCH
  • 0.591 INCH BARREL LENGTH
  • UL (CANADA AND US) APPROVAL
  • 600 V VOLTAGE RATING
  • 105 DEG C TEMPERATURE RATING
  • 25 PER PACK STANDARD PACKAGE
  • 16 TO 14 AWG CONDUCTOR SIZE
  • POLYOLEFIN INSULATED INSULATION TYPE
  • 0.091 INCH BARREL INNER DIAMETER
  • 0.217 INCH BARREL OUTER DIAMETER
  • SB MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number SB16
Product Name Splice Connector
Terminal Type Butt Terminal; Splice Connector
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Terminal & Sheath - VFDL -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
PV TERMINALS - 47876-000LF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
Magnet Wire Terminals - 1-1534686-1 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 23 to 26 AWG
View Details
Ring Terminals - 1788630 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details