NSI Industries LLC Mechanical Cable Lug TL500-4L2

Description
CAST BRONZE MATERIAL 4.5 INCH OVERALL LENGTH 300 KCMIL MIN. CONDUCTOR SIZE 500 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL APPROVAL 4 CONDUCTOR(S) 0.562 INCH STUD SIZE 3 INCH L X 4.187 INCH W X 0.375 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE 3/4 INCH HEX HEAD SCREW TYPE VOLTAGE RATING 600 V TEMPERATURE RATING 90 DEG C TL MODEL
Datasheet
Description
CAST BRONZE MATERIAL 4.5 INCH OVERALL LENGTH 300 KCMIL MIN. CONDUCTOR SIZE 500 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL APPROVAL 4 CONDUCTOR(S) 0.562 INCH STUD SIZE 3 INCH L X 4.187 INCH W X 0.375 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE 3/4 INCH HEX HEAD SCREW TYPE VOLTAGE RATING 600 V TEMPERATURE RATING 90 DEG C TL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - TL500-4L2 - NSI Industries LLC
Huntersville, NC, USA
Mechanical Cable Lug
TL500-4L2
Mechanical Cable Lug TL500-4L2
CAST BRONZE MATERIAL 4.5 INCH OVERALL LENGTH 300 KCMIL MIN. CONDUCTOR SIZE 500 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL APPROVAL 4 CONDUCTOR(S) 0.562 INCH STUD SIZE 3 INCH L X 4.187 INCH W X 0.375 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE 3/4 INCH HEX HEAD SCREW TYPE VOLTAGE RATING 600 V TEMPERATURE RATING 90 DEG C TL MODEL
  • CAST BRONZE MATERIAL
  • 4.5 INCH OVERALL LENGTH
  • 300 KCMIL MIN. CONDUCTOR SIZE
  • 500 KCMIL MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 4 CONDUCTOR(S)
  • 0.562 INCH STUD SIZE
  • 3 INCH L X 4.187 INCH W X 0.375 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • 3/4 INCH HEX HEAD SCREW TYPE
  • VOLTAGE RATING 600 V
  • TEMPERATURE RATING 90 DEG C
  • TL MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number TL500-4L2
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627133-6 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Blade Terminals - 1787241 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Blade Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details