NSI Industries LLC Ring Lug R6-38N

Description
STANDARD TYPE 6 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 15 PER BOX STANDARD PACKAGE 3/8 INCH STUD SIZE NYLON INSULATED INSULATION TYPE DIMENSION 1.732 INCH LENGTH X 0.63 INCH WIDTH R6 MODEL
Datasheet
Description
STANDARD TYPE 6 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 15 PER BOX STANDARD PACKAGE 3/8 INCH STUD SIZE NYLON INSULATED INSULATION TYPE DIMENSION 1.732 INCH LENGTH X 0.63 INCH WIDTH R6 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - R6-38N - NSI Industries LLC
Huntersville, NC, USA
Ring Lug
R6-38N
Ring Lug R6-38N
STANDARD TYPE 6 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 15 PER BOX STANDARD PACKAGE 3/8 INCH STUD SIZE NYLON INSULATED INSULATION TYPE DIMENSION 1.732 INCH LENGTH X 0.63 INCH WIDTH R6 MODEL
  • STANDARD TYPE
  • 6 AWG MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 15 PER BOX STANDARD PACKAGE
  • 3/8 INCH STUD SIZE
  • NYLON INSULATED INSULATION TYPE
  • DIMENSION 1.732 INCH LENGTH X 0.63 INCH WIDTH
  • R6 MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number R6-38N
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Ring Terminal Adapter - 9496 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Bootlace Ferrules - 1787341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.5000 mm2
View Details