NSI Industries LLC Ring Lug R4-56N

Description
STANDARD TYPE 4 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 15 PER BOX STANDARD PACKAGE 5/16 INCH STUD SIZE NYLON INSULATED INSULATION TYPE DIMENSION 1.803 INCH LENGTH X 0.649 INCH WIDTH R4 MODEL
Datasheet
Description
STANDARD TYPE 4 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 15 PER BOX STANDARD PACKAGE 5/16 INCH STUD SIZE NYLON INSULATED INSULATION TYPE DIMENSION 1.803 INCH LENGTH X 0.649 INCH WIDTH R4 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - R4-56N - NSI Industries LLC
Huntersville, NC, USA
Ring Lug
R4-56N
Ring Lug R4-56N
STANDARD TYPE 4 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 15 PER BOX STANDARD PACKAGE 5/16 INCH STUD SIZE NYLON INSULATED INSULATION TYPE DIMENSION 1.803 INCH LENGTH X 0.649 INCH WIDTH R4 MODEL
  • STANDARD TYPE
  • 4 AWG MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 15 PER BOX STANDARD PACKAGE
  • 5/16 INCH STUD SIZE
  • NYLON INSULATED INSULATION TYPE
  • DIMENSION 1.803 INCH LENGTH X 0.649 INCH WIDTH
  • R4 MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number R4-56N
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Connector Contacts - 109029-ZZ - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Bootlace Ferrules - 1787301 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1 mm2
View Details