CAST BRONZE MATERIAL
4.5 INCH OVERALL LENGTH
300 KCMIL MIN. CONDUCTOR SIZE
500 KCMIL MAX. CONDUCTOR SIZE
COPPER CONDUCTOR MATERIAL
UL APPROVAL
1 CONDUCTOR(S)
0.562 INCH STUD SIZE
3 INCH L X 1.375 INCH W X 0.344 INCH THK PAD SIZE
2 PAD HOLE(S)
STRAIGHT PAD TYPE
3/4 INCH HEX SOCKET SCREW TYPE
VOLTAGE RATING 600 V
TEMPERATURE RATING 90 DEG C
TL MODEL
NSI Industries LLC
Done
Datasheet
Description
CAST BRONZE MATERIAL
4.5 INCH OVERALL LENGTH
300 KCMIL MIN. CONDUCTOR SIZE
500 KCMIL MAX. CONDUCTOR SIZE
COPPER CONDUCTOR MATERIAL
UL APPROVAL
1 CONDUCTOR(S)
0.562 INCH STUD SIZE
3 INCH L X 1.375 INCH W X 0.344 INCH THK PAD SIZE
2 PAD HOLE(S)
STRAIGHT PAD TYPE
3/4 INCH HEX SOCKET SCREW TYPE
VOLTAGE RATING 600 V
TEMPERATURE RATING 90 DEG C
TL MODEL
CAST BRONZE MATERIAL
4.5 INCH OVERALL LENGTH
300 KCMIL MIN. CONDUCTOR SIZE
500 KCMIL MAX. CONDUCTOR SIZE
COPPER CONDUCTOR MATERIAL
UL APPROVAL
1 CONDUCTOR(S)
0.562 INCH STUD SIZE
3 INCH L X 1.375 INCH W X 0.344 INCH THK PAD SIZE
2 PAD HOLE(S)
STRAIGHT PAD TYPE
3/4 INCH HEX SOCKET SCREW TYPE
VOLTAGE RATING 600 V
TEMPERATURE RATING 90 DEG C
TL MODEL