NSI Industries LLC Fork Lug S16-10N-L

Description
LOCKING TYPE 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 100 PER BOX STANDARD PACKAGE #10 STUD SIZE NYLON INSULATED INSULATION TYPE SIZE 0.855 INCH LENGTH X 0.331 INCH WIDTH S16 MODEL
Datasheet
Description
LOCKING TYPE 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 100 PER BOX STANDARD PACKAGE #10 STUD SIZE NYLON INSULATED INSULATION TYPE SIZE 0.855 INCH LENGTH X 0.331 INCH WIDTH S16 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fork Lug - S16-10N-L - NSI Industries LLC
Huntersville, NC, USA
Fork Lug
S16-10N-L
Fork Lug S16-10N-L
LOCKING TYPE 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 100 PER BOX STANDARD PACKAGE #10 STUD SIZE NYLON INSULATED INSULATION TYPE SIZE 0.855 INCH LENGTH X 0.331 INCH WIDTH S16 MODEL
  • LOCKING TYPE
  • 16 AWG MIN. CONDUCTOR SIZE
  • 14 AWG MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 100 PER BOX STANDARD PACKAGE
  • #10 STUD SIZE
  • NYLON INSULATED INSULATION TYPE
  • SIZE 0.855 INCH LENGTH X 0.331 INCH WIDTH
  • S16 MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number S16-10N-L
Product Name Fork Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Dual Wire Ferrules - 2794.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 20 AWG
View Details