NSI Industries LLC Compression Cable Lug S-9

Description
ELECTROLYTIC COPPER MATERIAL COPPER COLOR 2.344 INCH OVERALL LENGTH UL APPROVAL 600 V VOLTAGE RATING 4/0 AWG CONDUCTOR SIZE 11/16 INCH STUD SIZE 1.012 INCH L X 0.999 INCH W X 0.135 THK PAD SIZE 1 PAD HOLE(S) SHORT, FLARED BARREL TYPE CURRENT RATING 200 TO 225 AMPERE HOLE SIZE 0.4 INCH DIA OVERALL WIDTH 0.999 INCH S MODEL
Datasheet
Description
ELECTROLYTIC COPPER MATERIAL COPPER COLOR 2.344 INCH OVERALL LENGTH UL APPROVAL 600 V VOLTAGE RATING 4/0 AWG CONDUCTOR SIZE 11/16 INCH STUD SIZE 1.012 INCH L X 0.999 INCH W X 0.135 THK PAD SIZE 1 PAD HOLE(S) SHORT, FLARED BARREL TYPE CURRENT RATING 200 TO 225 AMPERE HOLE SIZE 0.4 INCH DIA OVERALL WIDTH 0.999 INCH S MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - S-9 - NSI Industries LLC
Huntersville, NC, USA
Compression Cable Lug
S-9
Compression Cable Lug S-9
ELECTROLYTIC COPPER MATERIAL COPPER COLOR 2.344 INCH OVERALL LENGTH UL APPROVAL 600 V VOLTAGE RATING 4/0 AWG CONDUCTOR SIZE 11/16 INCH STUD SIZE 1.012 INCH L X 0.999 INCH W X 0.135 THK PAD SIZE 1 PAD HOLE(S) SHORT, FLARED BARREL TYPE CURRENT RATING 200 TO 225 AMPERE HOLE SIZE 0.4 INCH DIA OVERALL WIDTH 0.999 INCH S MODEL
  • ELECTROLYTIC COPPER MATERIAL
  • COPPER COLOR
  • 2.344 INCH OVERALL LENGTH
  • UL APPROVAL
  • 600 V VOLTAGE RATING
  • 4/0 AWG CONDUCTOR SIZE
  • 11/16 INCH STUD SIZE
  • 1.012 INCH L X 0.999 INCH W X 0.135 THK PAD SIZE
  • 1 PAD HOLE(S)
  • SHORT, FLARED BARREL TYPE
  • CURRENT RATING 200 TO 225 AMPERE
  • HOLE SIZE 0.4 INCH DIA
  • OVERALL WIDTH 0.999 INCH
  • S MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number S-9
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2392.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 6 AWG
View Details
Mini Tubular Terminal, Flare Tip - 1236 - Keystone Electronics Corp.
Specs
Material Brass
View Details