Description
YELLOW COLOR
12 AWG MIN. CONDUCTOR SIZE
10 AWG MAX. CONDUCTOR SIZE
UL (CANADA AND US) APPROVAL
75 DEG C TEMPERATURE RATING
15 PER PACK STANDARD PACKAGE
#10 STUD SIZE
VINYL INSULATED INSULATION TYPE
MINITERMS BRAND
VOLTAGE RATING 300 VOLT
OVERALL DIMENSION 1.103 LENGTH X 0.375 WIDTH
PACKAGING TYPE S PACK
S MODEL