Description
STANDARD TYPE
YELLOW COLOR
12 AWG MIN. CONDUCTOR SIZE
10 AWG MAX. CONDUCTOR SIZE
UL (CANADA AND US) APPROVAL
75 DEG C TEMPERATURE RATING
15 STANDARD PACKAGE
#8 STUD SIZE
VINYL INSULATED INSULATION TYPE
MINITERMS BRAND
NUMBER OF TERMINALS 1
MATERIAL ELECTRO TIN PLATED COPPER
VOLTAGE RATING 300 V
OVERALL DIMENSION 0.69 INCH L X 0.316 INCH W
S MODEL