NSI Industries LLC Ring Lug R2-56N

Description
STANDARD TYPE 2 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 10 PER BOX STANDARD PACKAGE 5/16 INCH STUD SIZE NYLON INSULATED INSULATION TYPE DIMENSION 2.086 INCH LENGTH X 0.602 INCH WIDTH R2 MODEL
Datasheet
Description
STANDARD TYPE 2 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 10 PER BOX STANDARD PACKAGE 5/16 INCH STUD SIZE NYLON INSULATED INSULATION TYPE DIMENSION 2.086 INCH LENGTH X 0.602 INCH WIDTH R2 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - R2-56N - NSI Industries LLC
Huntersville, NC, USA
Ring Lug
R2-56N
Ring Lug R2-56N
STANDARD TYPE 2 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 10 PER BOX STANDARD PACKAGE 5/16 INCH STUD SIZE NYLON INSULATED INSULATION TYPE DIMENSION 2.086 INCH LENGTH X 0.602 INCH WIDTH R2 MODEL
  • STANDARD TYPE
  • 2 AWG MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 10 PER BOX STANDARD PACKAGE
  • 5/16 INCH STUD SIZE
  • NYLON INSULATED INSULATION TYPE
  • DIMENSION 2.086 INCH LENGTH X 0.602 INCH WIDTH
  • R2 MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number R2-56N
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OP-930-P35 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Un-Insulated Ferrules - 2222.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
Ring Terminals - 1-1377172-9 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 8 AWG
View Details