NSI Industries LLC Fork Lug S22-6

Description
STANDARD TYPE 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 100 PER BOX STANDARD PACKAGE #6 STUD SIZE NON INSULATED INSULATION TYPE SIZE 0.63 INCH LENGTH X 0.224 INCH WIDTH S22 MODEL
Datasheet
Description
STANDARD TYPE 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 100 PER BOX STANDARD PACKAGE #6 STUD SIZE NON INSULATED INSULATION TYPE SIZE 0.63 INCH LENGTH X 0.224 INCH WIDTH S22 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fork Lug - S22-6 - NSI Industries LLC
Huntersville, NC, USA
Fork Lug
S22-6
Fork Lug S22-6
STANDARD TYPE 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 100 PER BOX STANDARD PACKAGE #6 STUD SIZE NON INSULATED INSULATION TYPE SIZE 0.63 INCH LENGTH X 0.224 INCH WIDTH S22 MODEL
  • STANDARD TYPE
  • 22 AWG MIN. CONDUCTOR SIZE
  • 18 AWG MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 100 PER BOX STANDARD PACKAGE
  • #6 STUD SIZE
  • NON INSULATED INSULATION TYPE
  • SIZE 0.63 INCH LENGTH X 0.224 INCH WIDTH
  • S22 MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number S22-6
Product Name Fork Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

3-way & 4-way Terminal, Uninsulated -  - BRIM Electronics, Inc.
Specs
Material Copper
View Details
PCB & Surface Mount Screw Terminals - OP-055-M5-L2 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details