Allied Electronics, Inc. Datasheets for Modular Connectors and RJ Connectors
Modular connectors and RJ connectors includes two similar, yet distinct styles of connectors. Modular connectors are made of "plug-in units" which can be added together to make the system larger, improve the capabilities, or expand its size. Registered Jack (RJ) is a telephone and data jack application specific connector registered with the FCC.
Modular Connectors and RJ Connectors: Learn more
Product Name | Notes |
---|---|
Features: 50 Micro-Inch Gold-Plated Contacts UTP and Shielded Versions Available Easy Installation with Most Crimp Tools UL Listed and Certified Made in U.S.A. | |
Features: Cable Glands Supplied to Suit 3.5-8.0 mm Dia. Cables Mates with Panel Mounting Connector, PX0833 | |
Features: Cable Standard in Accordance with ISO/IEC 11 801 Transmission Properties in Accordance with Category 5 ISO/IEC 11 801:2002 and EN 50173-1 –40 to +70°C Temperature Range Sealed to IP67... | |
Features: Cat 5e Shielded Coupler Mates with Flex Cable Connector and Patchcords Standard Patchcord Can Be Plugged into Rear | |
Features: Cat 5e Shielded RJ45 Interface Rear of Panel Mounted Mates with Patchcords Listed Above Direct Mounting to PCB or IDC Blocks for Discrete Termination Complete with Panel Sealing Gasket... | |
Features: Compact Couplers for Two Modular Plugs Couplers Snap into 0.585" × 0.765" Rectangular Faceplate Cutouts Wired One-to-One | |
Features: High-Temperature Material Allows for Surface Mount Compatibility During Solder Reflow 100% Electrically Tested for Hipot and Continuity Exceeds Category 5 Performance Meets Gigabit Ethernet Industry Standard Tabs on Shield... | |
Features: Meets or Exceeds FCC Part 68 Rules and Regulations; REAPE-76 and UL 1863, Communication Circuit Accessories Available in Both Top and Side Entry Available in Both Shielded and Unshielded... | |
Features: ODVA Selected Design Fast Field Termination Without Special Tools Reliable Gastight Termination Repairable Several Times | |
Features: One-Piece Construction with Preloaded Contacts FCC and Telephone Industry Standard Size and Performance Selectively Gold-Plated Contacts | |
Features: Provides In-Line RJ45 to RJ45 Connection Supplied with Cable Glands for 3.5 to 8.0 mm Dia. Cables Supplied with RJ45 Coupler | |
Features: With 10 Amp Power Contacts 500 Mating Cycles Minimum Data and Power Integrated into One Connector for Hybrid Ethernet Networks RJ45 Interface in Accordance with IEC 60603-7 | |
Features: Plug Latch on Top Shortened Leads with Bottom Contacts Enhanced Grounding Tabs on Shielded Housing: Black Glass-Filled, High Temperature Nylon, UL 94V-O CSA File No.: LR19980 Plating: Contact Area... | |
Features: Plug Latch on Top Shortened Leads with Bottom Contacts Shielding Meets IEC 950, UL 1863 and CSA 233 Enhanced Panel Grounding Tabs on Shielded Housing: Black Glass-Filled, High Temperature... | |
Features: Side-by-Side Stackability Enclosed Top Housing: Black Glass-Filled, High Temperature Nylon, UL 94V-O Contact: Gold Per FCC 68.5 Specification Plating: 1.27 μm (50 μ) Min. Gold in Contact Area and... | |
Features: Traditional Industry Pin Layout Distinctive Lightpipe Arrow Indicators Housing: Black Glass-Filled Polyester, UL 94V-O Plating: Contact Area — 1.27 μm (50 μ) Min. Gold Solder Tails — 1.27 μm... | |
FFeatures: 50 Micro-Inch Gold-Plated Contacts UTP and Shielded Versions Available Easy Installation with Most Crimp Tools UL Listed and Certified Made in U.S.A. | |
Amphenol Atex Field Bus range is designed for device group II category 3G. According to EN60079-15 it may be operated within zone 2 and class I, Division 2, as low... | |
Assemble the connection in the field using a standard crimping tool and still enjoy the same IP67 sealed connection as the overmolded cordset. | |
Exceeds EIA/TIA 568A and TSB-40A requirements for Category 5 four-pair (RJ45) UTP Applications. AMP's load bar concept allows the conductors to be oriented into the load bar, trimmed and then... | |
First the EZ-RJ45®, now the EZ-SnapJack! You may never again need a punchdown tool. At least for your wall jacks! The patented EZ-SnapJack is selfterminating and quickly installs for professional... | |
IP67 rated I/O connectors and plugs. Environmentally sealed connectors with screw machine contacts and high performance thermoplastic or metal die cast shells. Amphenol's MRJ Series represents a unique and innovative... | |
IP67 rated I/O connectors and plugs. Environmentally sealed connectors with screw machine contacts and high performance thermoplastic or metal die cast shells. Amphenol's MRJ Series represents a unique and innovative... | |
One-Piece Construction with Preloaded ContactsFCC and Telephone Industry Standard Size and PerformanceSelective ly Gold-Plated Contacts | |
RJ Vista™ is a family of single- and multi-port modular jack connectors with built-in LEDs, designed for Category 5 performance. This product is ideal for LAN applications such as adapter... | |
The FRJ Series of Shielded and Filtered Modular Jacks offers low cost and effective EMC control within standard RJ-45 connector footprints. EMC control is offered by a completely shielded connector... | |
The new patented EZ-RJ45® Cat 6+ Connector simplifies twisted pair terminations by allowing the wires to be inserted through the connector and out the front. This allows the technician to... | |
The new patented EZ-RJ45™ connector simplifies installation by allowing the pairs to be inserted through the connector. The EZ-RJ45™ can be crimped with most any standard tool, then trimmed with... | |
The new, patented EZ-RJ12/11 Connector simplifies twisted pair terminations by allowing the wires to be inserted through the connector and out the front. This allows the technician to easily verify... | |
The patented EZ-RJ45® Connector simplifies twisted pair terminations by allowing the wires to be inserted through the connector and out the front. This allows the technician to easily verify the... | |
The Variosub-RJ45 was developed for using RJ45 plug connectors in harsh industrial environments. With it, devices for industrial Ethernet can also utilize the standard plug connectors of the IT world. | |
These jacks are specially designed to snap into wall plates, panels and under carpet fittings. Insulation displacement AMP-BARREL™ terminals allow toolless termination of discrete wire pairs. | |
This new, rugged connector series meets the Ethernet/IP RJ-45 requirements/standar ds designed for use in harsh environments. The connector features a quick-connect bayonet coupling mechanism per the ODVA (Open DeviceNet... | |
To bring Ethernet into a cabinet or control box. No conduit entry required. Material and Finish Receptacle Shell: Acrylonitrile-Butadi ene-Styrene (ABS) in standard version; Acrylonitrile-Styren e-Acrylate in UV stabilized... | |
Easily Converts from IP20 to IP67 | |
For Coupling Modular Plugs Application: Wire-to-Panel | |
IP67 Rated Rugged Composite Circular Shell Panel Mount (4-Hole Square Flange) Receptacles Require 54402JE Gasket IEC 60603-7, Variant 12 RoHS Compliant | |
Mates with USB ‘A’ to USB ‘B’ Cables Listed Above | |
Rated Current, 1.2 A Rated Voltage, 32 VAC Body Material: Polybutylene Terephthalate Contact Material: CuSn, Tinned AWG 28-26 Tab Header, with Retaining Hooks Solder Contacts, Dual Row Staggered | |
Rated Current, 1.2 A Rated Voltage, 32 VAC Body Material: Polybutylene Terephthalate Contact Material: CuSn, Tinned AWG 28-26 Tab Header, without Retaining Hooks Solder Contacts, Dual Row Parallel | |
Suitable for 22 to 26 AWG Wire — Stranded or Solid 30 Micro Inch Gold-Plated Contacts ABS Material — UL94VO Meets Level 3 and 4 (Voice) Requirements (6P6C) | |
0.315 in. Dia. PA 6 Boot Type Carrier Cable Connectors EtherCon®, a range of ruggedized RJ45 data connectors, was developed to provide solutions for data transfer in harsh and demanding... | |
0.315 in. Dia. PA 6 Boot Type RJ 45 Carrier Cable Connectors EtherCon®, a range of ruggedized RJ45 data connectors, was developed to provide solutions for data transfer in harsh... | |
6P6C Modular Plug, EZ-RJ12 Plug Type, 15 μ" Gold Plating The new patented EZ-RJ45™ connector simplifies installation by allowing the pairs to be inserted through the connector. There is no... | |
VARIOSUB RJ45-Quickon - RJ 45 plug connectors with the fast connection system The VARIOSUB RJ45-Quickon from Phoenix Contact is the world's first RJ 45 plug connector for tool-free assembly in... | |
VARIOSUB RJ45-Quickon - RJ 45 plug connectors with the fast connection system The VARIOSUB RJ45-Quickon from Phoenix Contact is the world's first RJ 45 plug connector for tool-free assembly in... | |
Appliance Outlets, 10 A Current Rating, 250 VAC Voltage Rating, Black Color, Snap-In Mounting Dielectric strength is 2 KV (50 Hz, 1 Minute.), to accessible surfaces Material socket is thermoplastic... | |
ASSY, SL110JACK,C6,LT.ALMO ND | |
Brass Body, Gold Plated Per Requirements of MIL-C-39012, Adapter - Phono Jack to BNC Male Type 5319. Nickel-plated contact. Rating: 500 V RMS , +257°F (+125°C) Max. | |
Circular Connector with Harax F 1 2/ 4-p | |
Circular Connector with Harax F 8 / 3-po | |
Circular Connector with Harax M 8 / 3-po | |
Circular Connector with Harax M 8 / 4-po | |
Connector, 32 VAC Voltage Rating, 1.2 A Current Rating Contact material is CuSn, tinned (spring) Rated Current, 1.2 A Rated Voltage, 32 VAC Body Material: Polybutylene Terephthalate Contact Material: CuSn,... | |
Connector, 32 VAC Voltage Rating, 1.2 A Current Rating Contact material is CuZn, pre-nickeled and tinned Housing material is PA GF. Flammability rating is UL 94. | |
connector,adapter,9 pin cont d-sub to 6cont rj12 mod jack,1-piece gray hood | |
connector,adapter,9 pin cont d-sub to 8cont rj45 mod jack,1-piece gray hood | |
connector,adapter,9 socket cont d-sub to 8 cont rj45 mod jack,1-piece gray hood | |
connector,adapter,rj -12 modular jack to9 socket d-sub,1-piece hood,gray | |
connector,modular,8p 8c shielded modularcoupler,snap- in | |
connector,plastic circular,composite plug,reverse bayonet,rj45 ethernet,black | |
ETHERCON B-SERIES CHAS. W/LED | |
Ethernet Connection System for Harsh Environments, IP67 Type Seal, RJF 544 Series Connectors Sealed against fluids and dusts (IP67) Shock, Vibration and Traction resistant No cabling operation in field and... | |
EZ-SNAPJACK CAT 6, WHITE. | |
Feedthrough Receptacle, 8 Contacts, 1.5 A Current Rating, 10 Milliohms (Max.) Contact Resistance EtherCon®, a range of ruggedized RJ45 data connectors, was developed to provide solutions for data transfer in... | |
Horizontal PCB Mount Receptacle , 1.5 A Current Rating, 10 Milliohms (Max.) Contact Resistance EtherCon®, a range of ruggedized RJ45 data connectors, was developed to provide solutions for data transfer... | |
IP 67 Push Pull Cable Plug, Push Pull Plastic Housing (Black) | |
Jack; PCB Mounted Jack; 4; Polyester (PBT); Phosphor Bronze; 0.638 in. | |
Jack; RJ45 Keyed Surface Mount Box; 4; Plastic; Ivory | |
Jack; RJ45 Keyed Surface Mount Box; 8; Plastic; Ivory | |
Keystone Jack UL Listed 110 Type EIA/TIA TSB-40 Standard 50 MICRON Gold-Plated Contacts 568A or 568B Wiring Now Enhanced 110 Type EIA/TIA TSB-40 Standard 50 MICRON Gold-Plated Contacts 568A or... | |
Lever Coupling Mechanism, Female RJ45 (Back) Contact Terminal, -40 to +85°C Operating Temperature, Connector Sealed against fluids and dusts Shock, vibration and traction resistant No cabling operation in field This... | |
M12 4-pin Female, 90 degree angled | |
M12 4-pin Male, 90 angled | |
MJPLUG,4P,OVL,SLD,HA NDSET,2426 | |
MJPLUG,8P,OVAL,STRAN D,AWG26-28 | |
Modular Adapter Kit, Gray Color, 1 Piece Plastic Outer Casing | |
Modular Coupler, RJ12 (6x6), Straight, Black, Deluxe Panel, 50 microinches gold | |
Modular Coupler, Straight Type, Ivory Color Flammability rating 94V-0 Wire contacts have 30 microinch gold plating for multiple insertions. Plastic is 94V-0 rated, color ivory. | |
Modular Plug with 4 Stranded Conductors Use with flat-line cord for making replacement cables or extension cords. Use modular crimp tool #30-9951, contact your local Allied sales representative. Plug with... | |
Modular Plug with 6 Stranded Conductors Use with flat-line cord for making replacement cables or extension cords. Use modular crimp tool #30-9951, contact your local Allied sales representative. Modular plug... | |
Modular Plug with 8 Conductors Use with flat-line cord for making replacement cables or extension cords. Use modular crimp tool #30-9951, contact your local Allied sales representative. Modular plug with... | |
Modular Plug, 8 Position, Stranded Wire, CAT 6, Shielded; kit | |
Modular Plug, Preloaded, 8 Position, 24-28 AWG, Cat 5e | |
Modular Plugs RJ45, 8P8C | |
Modular Plugs, Gold Plating Contact, 24 to 26 AWG Wire Size Category 5 Liner Plugs are supplied with an insertable liner for the conductors. The separated conductors are inserted into... | |
Modular Plugs, Gold Plating Contact, 24 to 26 AWG Wire Size Connector, EZ-RJ45 Modular Plug, Category 5, for twisted pair cables The new patented EZ-RJ45™ connector simplifies installation, allowing the... | |
Modular Plugs, Gold Plating Contact, 24 to 26 AWG Wire Size The new patented EZ-RJ45™ connector simplifies installation by allowing the pairs to be inserted through the connector. There is... | |
Modular Surface Jack Modular Surface Jack mounts to baseboard or wall. Screw terminals for easy installation. 4 conductor product complies with USOC numbers RJ11C, RJ13C, RJ1DC. 6 or 8 conductor... | |
Modular Surface Jack Surface mounts to baseboard or wall. Dual jacks for hook-up of telephone and answering machine, auto dialer. Screw terminals for easy installation. 4 conductor. Modular surface jack... | |
Modular,Cable mounted jack,RJ45,8 Pos, Universal,Cat 5E,22-26AWG,Gray | |
Panel Mount Receptacle, 1.5 A Current Rating, 500 Megohms (Min.) Insulation Resistance EtherCon®, a range of ruggedized RJ45 data connectors, was developed to provide solutions for data transfer in harsh... | |
Premium Panel Mounted Modular Coupler Kits, Category 3, 5E & 6 - Shielded & Unshielded These unique coupler kits allow panel mounting in virtually any panel thickness. A solid die-cast... | |
RJ45 (8 x 8) Keystone Feed-Thru Couplers, Shielded & Unshielded Category 3, 5E and 6 These couplers utilize two RJ45 (8 × 8) modular jacks and fit into a standard... | |
Surface Mounting Box Ivory color with surface mount | |
TELECOM, CAT 3 KEYSTONE JACK - WHITE | |
TELECOM, CAT 5E KEYSTONE JACK - BLUE | |
TELECOM, CAT 5E KEYSTONE JACK - ORANGE | |
TELECOM, CAT 5E KEYSTONE JACK - WHITE | |
TELECOM, CAT 6 KEYSTONE JACK - WHITE | |
The new patented EZ-RJ45™ connector simplifies installation by allowing the pairs to be inserted through the connector. There is no difficult to handle liner or wire bar to deal with. | |
Type 0909 Ganged Outlets, Thermoplastic Material, Black Color, 2 kV @ 50 Hz Dielectric Strength Class I protection. | |
USB Field Panel Mount Square Flange Receptacles, Nickel & Olive Drab Cadmium Shell Plating The USB 2.0 or 1.1 plug is connected into a receptacle with a tri-start thread coupling... | |
Vertical PCB Mount RJ45 Receptacle, 8 Contacts, 1.5 A Current Rating EtherCon®, a range of ruggedized RJ45 data connectors, was developed to provide solutions for data transfer in harsh and... | |
Wall Mount Phone Jack Use when mounting wall-type telephones. Easy-to-hook-up screw-type terminals. Heavy-duty construction. Complies with USOC numbers RJ11W, RJ12W, RJ13W, RJ14W, RJ1DC. Wall mounting type jack |