Plug Housing Housing for Prewired RJ45 Cordset Modular Connector Threaded
Modular Connectors / Ethernet Connectors THREADED PLUG METAL GLAND GREEN CAD
RJ FIELD ETHERNET CONNECTOR, PLUG, 8 POSITION CABLE; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:IP68; Shielding:Unshielded
Amphenol Atex Field Bus range is designed for device group II category 3G. According to EN60079-15 it may be operated within zone 2 and class I, Division 2, as low power non sparking connectors. RJFTVX allows you to use an Ethernet Class D / Cat. 5e connection for 10 BaseT, 100 BaseTx or 1000 BaseT networks in ATEX zone 2 environments. With the patented RJStop system you can use a standard RJ45 cordset in a metallic plug which will protect it from shocks, dust and fluids. RJFTVX features the same main characteristics than RJFTV series.
DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Allied Electronics, Inc. | |
---|---|---|---|---|
Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
Product Number | APC1827-ND | RJFTVX6MG | 74P0152 | 70026687 |
Product Name | Modular Connector Plug Housings | Modular Connectors / Ethernet Connectors | Rj Field Ethernet Connector, Plug, 8 Position Cable; Modular Connector Type Amphenol Pcd | ATEX ZONE 2 THREADED PLUG WITH METAL GLAND; OLIVE DRAB CADMIUM |
Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Circular / Cylindrical Connectors; Modular Connector and RJ Connector |