Brought to you by Cinch Connectivity, a professional range of RJ12 and RJ45 jacks, these are available as both a shielded or unshielded version. All models are highly reliable and excellent quality.
Gender = Male
LAN Category = Cat5e
Mounting Type = Cable Mount
Number of Ways = 10P10C
Connector Type = Modular Plug
Shield Type = Unshielded
Orientation = Straight
Length = 11.68mm
Width = 10.69mm
Depth = 22.48mm
Modular Connectors / Ethernet Connectors RJ45 10P10C ROUND
Plug Modular Connector 10p10c (RJ50) Position Unshielded Cat5 IDC
CONNECTOR, RJ45, PLUG, 1PORT, 10P10C; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):10P10C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes
Features:
RS Components, Ltd. | VAST STOCK CO., LIMITED | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
---|---|---|---|---|---|
Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
Product Number | 8863266 | 32-5910UL | 116-32-5910UL-ND | 66K8775 | 70081158 |
Product Name | Modular Connectors / Ethernet Connectors | Modular Connector Plugs | Connector, Rj45, Plug, 1Port, 10P10C; Modular Connector Type Aim Cambridge - Cinch Connectivity | connector,modular plug,rj45(10p10c),cat5,solid/strand cond,round unshld cable | |
Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector |