Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects -Modular Connectors -Modular Connector Plugs
Package: Bulk
Product Status: Obsolete
Connector Type: Plug
Cable Type: Round Cable, Solid Wires
Number of Positions/Contacts: 8p8c (RJ45, Ethernet)
Shielding: Shielded
Length: 0.915" (23.24mm)
Color: Translucent - Clear
Plug Modular Connector 8p8c (RJ45, Ethernet) Position Shielded Cat5 IDC
Features:
CAT3 RJ45 MODULAR PLUG, 8POS, 1 PORT; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount; Product Range:-RoHS Compliant: Yes
Win Source Electronics | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
Product Number | A9115-ND | 70085097 | 16F9029 | |
Product Name | Connectors, Interconnects -Modular Connectors -Modular Connector Plugs | Modular Connector Plugs | Plug; 8; 8; Polycarbonate; UL 94V-2; Phosphor Bronze; Round Solid | Cat3 Rj45 Modular Plug, 8Pos, 1 Port; Modular Connector Type Amp - Te Connectivity |
Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector |
Gender | Male / Plug | |||
Contact Size (AWG) | 24 to 26 AWG | |||
Geometry | Straight |