Plug Modular Connector 8p8c (RJ45, Ethernet) Position Unshielded Cat5e IDC
Exceeds EIA/TIA 568A and TSB-40A requirements for Category 5 four-pair (RJ45) UTP Applications. AMP's load bar concept allows the conductors to be oriented into the load bar, trimmed and then simply slid into the connector housing. These plugs are designed to accommodate 24 AWG stranded conductors with a maximum conductor insulation diameter of 0.039 inches (0.99 mm) and cable jacket outside diameters in the range of 0.200 to 0.215 inches.
DigiKey | Allied Electronics, Inc. | |
---|---|---|
Product Category | Electrical Connectors | Electrical Connectors |
Product Number | A9059-ND | 70085031 |
Product Name | Modular Connector Plugs | Plug; 8; 8; Polycarbonate; UL 94V-2; Phosphor Bronze; Round Stranded |
Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector |