4 Position Circular Connector Plug, Male Pins IDC
HARAX® quick connection universal technology is an ideal solution for the in situ assembly of M12 connectors and does not require the use of special tools.
IP 67 protection. Termination cycles 10 (with same cross section). Cable diameters 4.0 â 5.1 mm. Conductor diameters 1.2 â 1.6 mm (24 - 20 AWG)
Number of Contacts = 4
Mounting Type = Cable Mount
Connector Size = M12
Contact Gender = Male
Body Orientation = Right Angle
CAD Drawing = 3D CAD Model
SENSOR CONNECTOR, M12, PLUG, 4POS, CABLE; Product Range:HARAX Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:4 Positions; Sensor Contact Type:IDC / IDT Pin; IP / NEMA Rating:IP67; Current Rating:4A RoHS Compliant: Yes
M12 4-pin Male, 90 angled
DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Allied Electronics, Inc. | |
---|---|---|---|---|
Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
Product Number | 1195-3216-ND | 7073660 | 73J7446 | 70104702 |
Product Name | Circular Connector Assemblies | Sensor Connector, M12, Plug, 4Pos, Cable; Product Range Harting | M12 4-pin Male, 90 angled | |
Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Modular Connector and RJ Connector | |
Geometry | Right Angle | Right Angle | Right Angle | |
Mounting | Free Hanging (In-Line), Right Angle | Cable Mount | ||
Voltage Rating | 32 volts |