RJ45 coupler, Cat5e coupler, and Cat6 coupler products from L-com are available in both shielded (for high RFI/EMI applications) and non-shielded versions. These easy to mount keystone style RJ45 coupler, Cat5e coupler and Cat6 coupler products are perfect for patch panel and enclosure applications. These RJ45 coupler solutions are engineered to bring high performance in a compact design. Contact us for aggressive pricing for your larger projects.
Features
Application
CAT 3 SHLD RJ45 KEYSTONE CPLR
INDUSTRIAL ETHERNET CONNECTOR; In Line Connector A:RJ45; Convert From Gender:Jack; Convert From Positions:8Positions
RJ45 (8 x 8) Keystone Feed-Thru Couplers, Shielded & Unshielded Category 3, 5E and 6
These couplers utilize two RJ45 (8 × 8) modular jacks and fit into a standard Keystone style opening. A slim housing design permits high density mounting. Couplers listed include Category 3, 5E and 6 performance ratings in both shielded and unshielded versions. Connector housings enclosed within a fully stamped shielding. Designed to work with EIA/TIA 568A and B wiring.
A slim housing design permits high density mounting. Couplers listed include category 3, 5E and 6 performance ratings in both shielded and unshielded versions. Connector housings enclosed within a fully stamped shielding.
L-com, Inc. | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
---|---|---|---|---|
Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
Product Number | TDG1026KS-8P | 5073-TDG1026KS-8P-ND | 59C4296 | 70126215 |
Product Name | Cat 3 Coupler - Shielded RJ45 (8x8) Keystone Feed-thru | Keystone Inserts | Industrial Ethernet Connector; In Line Connector A L-Com | Coupler, Feed-Thru; RJ45 (8x8) |
Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector |