Modular Connectors / Ethernet Connectors RJ45 8P8C Cat5 Flat Stranded Cable
Plug Modular Connector 8p8c (RJ45, Ethernet) Position Unshielded Cat5 IDC
Brought to you by Cinch Connectivity, a professional range of RJ12 and RJ45 jacks, these are available as both a shielded or unshielded version. All models are highly reliable and excellent quality.
Gender = Male
LAN Category = Cat5
Mounting Type = Cable Mount
Number of Ways = 8P8C
Connector Type = Modular Plug
Shield Type = Unshielded
Orientation = Straight
Length = 11.68mm
Width = 10.69mm
Depth = 22.48mm
MODULAR PLUG, CAT5E, RJ45, PLUG, 8 POSITION, 8 CONTACT; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Shielding:Unshielded
Features:
VAST STOCK CO., LIMITED | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Allied Electronics, Inc. | |
---|---|---|---|---|---|
Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
Product Number | 32-5958UL | 116-32-5958UL-ND | 8863262 | 66K8778 | 70081157 |
Product Name | Modular Connectors / Ethernet Connectors | Modular Connector Plugs | Modular Plug, Cat5E, Rj45, Plug, 8 Position, 8 Contact; Modular Connector Type Aim Cambridge - Cinch Connectivity | connector,modular plug,rj45(8p8c),solid/strand cond,flat unshielded cable | |
Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector |