Cinch Connectivity Solutions Modular Connector Plugs 32-5994UL

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 8860134 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cinch Connectivity professional range of RJ11 jacks, are a highly reliable connector making them suitable for a wide variety of applications. Gender = Male Number of Ways = 6P4C Mounting Type = Cable Mount Orientation = Straight Contact Material = Phosphor Bronze Contact Plating = Gold over Nickel Shield Type = Unshielded Length = 9.65mm Width = 9.37mm Depth = 13.34mm

Cinch Connectivity professional range of RJ11 jacks, are a highly reliable connector making them suitable for a wide variety of applications.
Gender = Male
Number of Ways = 6P4C
Mounting Type = Cable Mount
Orientation = Straight
Contact Material = Phosphor Bronze
Contact Plating = Gold over Nickel
Shield Type = Unshielded
Length = 9.65mm
Width = 9.37mm
Depth = 13.34mm

Supplier's Site
Modular Connector Plugs - 116-32-5994UL-ND - DigiKey
Thief River Falls, MN, United States
Modular Connector Plugs
116-32-5994UL-ND
Modular Connector Plugs 116-32-5994UL-ND
Plug Modular Connector 6p4c (RJ11, RJ14) Position Unshielded Cat5 IDC

Plug Modular Connector 6p4c (RJ11, RJ14) Position Unshielded Cat5 IDC

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - 32-5994UL - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
32-5994UL
Modular Connectors / Ethernet Connectors 32-5994UL
Modular Connectors / Ethernet Connectors RJ11 6P4C ROUND STRANDED CABLE

Modular Connectors / Ethernet Connectors RJ11 6P4C ROUND STRANDED CABLE

Supplier's Site Datasheet
connector,modular plug,rj11(6p4c),cat5,solid/strand cond,round unshielded cable - 70081232 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,modular plug,rj11(6p4c),cat5,solid/strand cond,round unshielded cable
70081232
connector,modular plug,rj11(6p4c),cat5,solid/strand cond,round unshielded cable 70081232
Features: 50 Micro-Inch Gold-Plated Contacts UTP and Shielded Versions Available Easy Installation with Most Crimp Tools UL Listed and Certified Made in U.S.A.

Features:

  • 50 Micro-Inch Gold-Plated Contacts
  • UTP and Shielded Versions Available
  • Easy Installation with Most Crimp Tools
  • UL Listed and Certified
  • Made in U.S.A.
Supplier's Site
Connector, Rj11, Plug, 1Port, 6P4C; Modular Connector Type Aim Cambridge - Cinch Connectivity - 84R9718 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rj11, Plug, 1Port, 6P4C; Modular Connector Type Aim Cambridge - Cinch Connectivity
84R9718
Connector, Rj11, Plug, 1Port, 6P4C; Modular Connector Type Aim Cambridge - Cinch Connectivity 84R9718
CONNECTOR, RJ11, PLUG, 1PORT, 6P4C; Modular Connector Type:RJ11 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P4C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable Mount; Gender:Plug RoHS Compliant: Yes

CONNECTOR, RJ11, PLUG, 1PORT, 6P4C; Modular Connector Type:RJ11 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P4C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable Mount; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 8860134 116-32-5994UL-ND 32-5994UL 70081232 84R9718
Product Name Modular Connector Plugs Modular Connectors / Ethernet Connectors connector,modular plug,rj11(6p4c),cat5,solid/strand cond,round unshielded cable Connector, Rj11, Plug, 1Port, 6P4C; Modular Connector Type Aim Cambridge - Cinch Connectivity
Connector Type Modular Connector and RJ Connector; Phone Jack / Plug Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

0.080″ Pin Plug to Banana Socket, Adapter - 8018 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
High Speed ARINC 600: 100 and 150 ohm -  - Smiths Interconnect
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Receptacles Wall  Mount - WMRBU - Altech Corp.
Specs
Gender Female / Jack
Termination Screw
Voltage Rating 125 volts
View Details