3 Position Circular Connector Receptacle, Female Sockets IDC
CIRCULAR CONN WITH HARAX F 8 / 3-PO
HARAX® quick connection universal technology is an ideal solution for the in situ assembly of M12 connectors and does not require the use of special tools.
IP 67 protection. Termination cycles 10 (with same cross section). Cable diameters 2.5 â 5.1 mm. Conductor diameters 1 â 1.6 mm (26 - 22 AWG)
Number of Contacts = 3
Gender = Female
Mounting Type = Cable Mount
Connector Size = M8
Termination Method = Solder
Body Orientation = Straight
Series = HARAX
Circular Connector with Harax F 8 / 3-po
DigiKey | Heilind Electronics, Inc. | RS Components, Ltd. | Allied Electronics, Inc. | |
---|---|---|---|---|
Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
Product Number | 1195-3220-ND | 21021512305 | 7073670 | 70103946 |
Product Name | Circular Connector Assemblies | Connectors Circular,Indust,M8,M12,etc,Conn,Splttrs,Distr Bxs | Circular Connector with Harax F 8 / 3-po | |
Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | DIN Connector | Modular Connector and RJ Connector |
Mounting | Free Hanging (In-Line) | Cable Mount | ||
Voltage Rating | 32 volts | |||
Current Rating | 4.0 amps |