TE Connectivity RJ45 Connectors 5555153-1

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RJ45 Connectors - 5555153-1 - TE Connectivity
Berwyn, PA, United States
RJ45 Connectors
5555153-1
RJ45 Connectors 5555153-1
Body Features Connector Profile : Low Modular Jack Latch Orientation : Standard - Latch Down PCB Ground Tab Location : 3.05 MM  [.12 INCH ] Shield Material : Copper Alloy Shield Plating Material : Tin Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 8 Number of PCB Ground Tabs : 2 Number of Positions : 8 PCB Mount Orientation : Right Angle Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Status Light Type : Not Illuminated Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .2, 1.5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 12.7 MM  [.5 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : PBT Polyester Mating Entry Location : Side Industry Standards Performance Category : Cat 3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount, Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Panel Stops Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package, Box & Tray Packaging Quantity : 136 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Grounding Options : PCB Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.8 MM  [.15 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Connector Profile : Low
  • Modular Jack Latch Orientation : Standard - Latch Down
  • PCB Ground Tab Location : 3.05 MM  [.12 INCH ]
  • Shield Material : Copper Alloy
  • Shield Plating Material : Tin

Configuration Features


  • Connector Contact Density : Standard
  • Number of Loaded Positions : 8
  • Number of PCB Ground Tabs : 2
  • Number of Positions : 8
  • PCB Mount Orientation : Right Angle
  • Port Configuration : Single Port
  • Port Matrix Configuration : 1 x 1
  • Status Light Type : Not Illuminated

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : .2, 1.5
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ]
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Connector Height : 12.7 MM  [.5 INCH ]
  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]

Housing Features


  • Centerline (Pitch) : 1.02 MM  [.04 INCH ]
  • Housing Color : Black
  • Housing Material : PBT Polyester
  • Mating Entry Location : Side

Industry Standards


  • Performance Category : Cat 3
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount, Panel Mount
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Panel Stops

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Package, Box & Tray
  • Packaging Quantity : 136

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Grounding Options : PCB Ground
  • Modular Connector Style : Jack
  • Modular Jack & Plug Interface Type : RJ45
  • Modular Jacks & Plugs Products : RJ Type Jacks & Plugs

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder
  • Termination Post & Tail Length : 3.8 MM  [.15 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Supplier's Site
 - 7820814 - RS Components, Ltd.
Corby, Northants, United Kingdom
A range of Cat5 RJ45 stacked modular jack connectors with a low profile design that enable more ports to be mounted in less space on the PCB. These RJ45 stacked modular jacks have a side entry (right angle mounting) or top entry (vertical mounting). Shielding offers EMI/RFI protection along with optional PCB or panel grounding. These RJ45 stacked jack connectors are available with integrated LEDs for identifying line status and collisions. Built in LEDS eliminate the need for separate indicators therefore saving system space. The housings of these RJ45 jacks are made from UL 94V-0 flame retardant polyester and pre-loaded with gold plated contacts. These RJ45 Cat5 stacked modular jacks have a performance that exceeds NEXT (Near End Crosstalk) requirements of -40 dB on all pair combinations at 100 MHz per EIA/TIA 568A. All models are highly reliable and excellent quality. These RJ45 Cat3 connectors are suitable for use in applications that require performance in in voice, data and high-speed networking. These applications include communications (telephones, routers servers), computers, business equipment, consumer electronics and wireless base stations. Stacked ports for PCB space saving,Top and side entry mounting,Shielding for EMI/RFI protection,PCB and panel grounding options,Integrated LEDS for line status indication,UL 94V-0 flame retardant housings Gender = Female LAN Category = Cat3 Mounting Type = Through Hole Number of Ways = 8P8C Connector Type = Modular Jack Shield Type = Shielded Orientation = Right Angle Contact Material = Phosphor Bronze Contact Plating = Gold over Nickel

A range of Cat5 RJ45 stacked modular jack connectors with a low profile design that enable more ports to be mounted in less space on the PCB. These RJ45 stacked modular jacks have a side entry (right angle mounting) or top entry (vertical mounting). Shielding offers EMI/RFI protection along with optional PCB or panel grounding. These RJ45 stacked jack connectors are available with integrated LEDs for identifying line status and collisions. Built in LEDS eliminate the need for separate indicators therefore saving system space. The housings of these RJ45 jacks are made from UL 94V-0 flame retardant polyester and pre-loaded with gold plated contacts. These RJ45 Cat5 stacked modular jacks have a performance that exceeds NEXT (Near End Crosstalk) requirements of -40 dB on all pair combinations at 100 MHz per EIA/TIA 568A. All models are highly reliable and excellent quality.
These RJ45 Cat3 connectors are suitable for use in applications that require performance in in voice, data and high-speed networking. These applications include communications (telephones, routers servers), computers, business equipment, consumer electronics and wireless base stations.
Stacked ports for PCB space saving,Top and side entry mounting,Shielding for EMI/RFI protection,PCB and panel grounding options,Integrated LEDS for line status indication,UL 94V-0 flame retardant housings
Gender = Female
LAN Category = Cat3
Mounting Type = Through Hole
Number of Ways = 8P8C
Connector Type = Modular Jack
Shield Type = Shielded
Orientation = Right Angle
Contact Material = Phosphor Bronze
Contact Plating = Gold over Nickel

Supplier's Site
Modular Connector Jacks - A31438-ND - DigiKey
Thief River Falls, MN, United States
Modular Connector Jacks
A31438-ND
Modular Connector Jacks A31438-ND
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded Cat3

Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded Cat3

Supplier's Site Datasheet
Connectors, Interconnects - 5555153-1 - LIXINC Electronics Co., Limited
Hong Kong, China
Connectors, Interconnects
5555153-1
Connectors, Interconnects 5555153-1
CONN MOD JACK 8P8C R/A SHIELDED

CONN MOD JACK 8P8C R/A SHIELDED

Supplier's Site Datasheet
Modular Connectors - 5555153-1 - 907450-5555153-1 - Win Source Electronics
Yishun, Singapore
Modular Connectors - 5555153-1
907450-5555153-1
Modular Connectors - 5555153-1 907450-5555153-1
Manufacturer: TE Connectivity Win Source Part Number: 907450-5555153-1 Operating Temperature Range: -40°C ~ 85°C Features: Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded Cat3 Package: Tray Mounting: Through Hole Family Name: 5555153 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 136 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 3 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: 2266-5555153-1, 55551531, A31438, -CF8928-000-SI-ND, -5555153-1-SI, -CF8928-000-SI

Manufacturer: TE Connectivity
Win Source Part Number: 907450-5555153-1
Operating Temperature Range: -40°C ~ 85°C
Features: Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded Cat3
Package: Tray
Mounting: Through Hole
Family Name: 5555153
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 136
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: 2266-5555153-1, 55551531, A31438, -CF8928-000-SI-ND, -5555153-1-SI, -CF8928-000-SI

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - 5555153-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
5555153-1
Modular Connectors / Ethernet Connectors 5555153-1
Modular Connectors / Ethernet Connectors LPF R/A MOD RJ45

Modular Connectors / Ethernet Connectors LPF R/A MOD RJ45

Supplier's Site Datasheet
Connectors Modular, MJ/RJ Std Plugs & Jacks - 5555153-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Modular, MJ/RJ Std Plugs & Jacks
5555153-1
Connectors Modular, MJ/RJ Std Plugs & Jacks 5555153-1
MJLPFR/A8PPCBGPSTP.1 5TTR

MJLPFR/A8PPCBGPSTP.15TTR

Supplier's Site
Cat3 Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Amp - Te Connectivity - 42K8753 - Newark, An Avnet Company
Chicago, IL, United States
Cat3 Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Amp - Te Connectivity
42K8753
Cat3 Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Amp - Te Connectivity 42K8753
CAT3 RJ45 MODULAR JACK, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

CAT3 RJ45 MODULAR JACK, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Mod Jack; Right Angle; 8 Position; Cat 3; Face Shield - 70084264 - Allied Electronics, Inc.
Fort Worth, TX, USA
Mod Jack; Right Angle; 8 Position; Cat 3; Face Shield
70084264
Mod Jack; Right Angle; 8 Position; Cat 3; Face Shield 70084264
Features: Meets or Exceeds FCC Part 68 Rules and Regulations; REAPE-76 and UL 1863, Communication Circuit Accessories Available in Both Top and Side Entry Available in Both Shielded and Unshielded Versions 20 dB Shielding Effectiveness from 30 MHz to 400 MHz

Features:

  • Meets or Exceeds FCC Part 68 Rules and Regulations; REAPE-76 and UL 1863, Communication Circuit Accessories
  • Available in Both Top and Side Entry
  • Available in Both Shielded and Unshielded Versions
  • 20 dB Shielding Effectiveness from 30 MHz to 400 MHz
Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey LIXINC Electronics Co., Limited Win Source Electronics VAST STOCK CO., LIMITED Heilind Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5555153-1 7820814 A31438-ND 5555153-1 907450-5555153-1 5555153-1 5555153-1 42K8753 70084264
Product Name RJ45 Connectors Modular Connector Jacks Connectors, Interconnects Modular Connectors - 5555153-1 Modular Connectors / Ethernet Connectors Connectors Modular, MJ/RJ Std Plugs & Jacks Cat3 Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Amp - Te Connectivity Mod Jack; Right Angle; 8 Position; Cat 3; Face Shield
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector RJ-11; RJ-45; Jack Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Termination Through Hole - Solder Solder Through Hole Thru-Hole
Mounting Board Mount, Panel Mount Through Hole Through Hole Through Hole Through Hole Through Hole Mount
Current Rating 0.2 to 1.5 amps 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102159-6 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
Specs
Connector Type Modular Connector and RJ Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
Hard Metric Backplane Connectors - 100161-1 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Press-Fit
Mounting Board Mount
View Details
6 suppliers