Molex Modular Connectors / Ethernet Connectors 43860-0011

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Connectors / Ethernet Connectors - 43860-0011 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
43860-0011
Modular Connectors / Ethernet Connectors 43860-0011
Modular Connectors / Ethernet Connectors R/A INV MODJK 6/6 W/LT PIPES SHLD WTAB

Modular Connectors / Ethernet Connectors R/A INV MODJK 6/6 W/LT PIPES SHLD WTAB

Supplier's Site Datasheet
Connectors I/O - 43860-0011 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O
43860-0011
Connectors I/O 43860-0011
R/A INV MODJK W/ LT PIPES SHL WTABS 6/6

R/A INV MODJK W/ LT PIPES SHL WTABS 6/6

Supplier's Site
 - 8223141 - RS Components, Ltd.
Corby, Northants, United Kingdom
A range of Molex Series 43860 Low Profile Right Angle Inverted Modular Jacks with variations: Including, but not limited to: 800-6784 RJ45 8/8 Unshielded. 800-6769 RJ11 6/6 Unshielded. 800-6807 RJ45 8/8 Shielded with all panel grounding tabs. 800-6790 RJ11 6/6 Shielded with all panel grounding tabs. 800-6810 RJ45 8/8 Shielded with all panel grounding tabs and light pipes. 800-6804 RJ45 8/8 Shielded with offset panel grounding tabs for side by side stacking. 800-6801 RJ45 8/8 Shielded with offset panel grounding tabs for side by side stacking and light pipes. 800-6794 RJ45 8/8 Shielded with no panel grounding. 800-6817 RJ45 8/8 Shielded with all panel grounding tabs, light pipes plus high temperature capability Gender = Female Number of Ways = 6 Mounting Type = Panel Mount Orientation = Right Angle Contact Material = Phosphor Bronze Contact Plating = Gold Shield Type = STP Length = 13.54mm Width = 16.38mm Depth = 15.75mm

A range of Molex Series 43860 Low Profile Right Angle Inverted Modular Jacks with variations:
Including, but not limited to:
800-6784 RJ45 8/8 Unshielded. 800-6769 RJ11 6/6 Unshielded. 800-6807 RJ45 8/8 Shielded with all panel grounding tabs. 800-6790 RJ11 6/6 Shielded with all panel grounding tabs. 800-6810 RJ45 8/8 Shielded with all panel grounding tabs and light pipes. 800-6804 RJ45 8/8 Shielded with offset panel grounding tabs for side by side stacking. 800-6801 RJ45 8/8 Shielded with offset panel grounding tabs for side by side stacking and light pipes. 800-6794 RJ45 8/8 Shielded with no panel grounding. 800-6817 RJ45 8/8 Shielded with all panel grounding tabs, light pipes plus high temperature capability
Gender = Female
Number of Ways = 6
Mounting Type = Panel Mount
Orientation = Right Angle
Contact Material = Phosphor Bronze
Contact Plating = Gold
Shield Type = STP
Length = 13.54mm
Width = 16.38mm
Depth = 15.75mm

Supplier's Site
Rj11 Modular Jack, 6Way, 1Port; Modular Connector Type Molex - 95B9055 - Newark, An Avnet Company
Chicago, IL, United States
Rj11 Modular Jack, 6Way, 1Port; Modular Connector Type Molex
95B9055
Rj11 Modular Jack, 6Way, 1Port; Modular Connector Type Molex 95B9055
RJ11 MODULAR JACK, 6WAY, 1PORT; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

RJ11 MODULAR JACK, 6WAY, 1PORT; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Jack; 6; PA Polyamide (Nylon), High Temperature, Glass-filled; Phosphor Bronze - 70190513 - Allied Electronics, Inc.
Fort Worth, TX, USA
Jack; 6; PA Polyamide (Nylon), High Temperature, Glass-filled; Phosphor Bronze
70190513
Jack; 6; PA Polyamide (Nylon), High Temperature, Glass-filled; Phosphor Bronze 70190513
Features: Plug Latch on Top Shortened Leads with Bottom Contacts Enhanced Grounding Tabs on Shielded Housing: Black Glass-Filled, High Temperature Nylon, UL 94V-O CSA File No.: LR19980 Plating: Contact Area — 1.27 μm (50 μ) Min. Gold Solder Tails — 1.27 μm (50 μ) Tin/Lead on Both Contact Area and Solder Tails Over Nickel Overall Operating Temperature: –40°C to +70°C

Features:

  • Plug Latch on Top
  • Shortened Leads with Bottom Contacts
  • Enhanced Grounding Tabs on Shielded
  • Housing: Black Glass-Filled, High Temperature Nylon, UL 94V-O
  • CSA File No.: LR19980
  • Plating: Contact Area — 1.27 μm (50 μ) Min. Gold
  • Solder Tails — 1.27 μm (50 μ) Tin/Lead on Both Contact Area and Solder Tails Over Nickel Overall
  • Operating Temperature: –40°C to +70°C
Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Heilind Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 43860-0011 43860-0011 8223141 95B9055 70190513
Product Name Modular Connectors / Ethernet Connectors Connectors I/O Rj11 Modular Jack, 6Way, 1Port; Modular Connector Type Molex Jack; 6; PA Polyamide (Nylon), High Temperature, Glass-filled; Phosphor Bronze
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector; Phone Jack / Plug Modular Connector and RJ Connector Modular Connector and RJ Connector
Gender Female / Jack Female / Jack
Geometry Right Angle Right Angle Right Angle
Termination Through Hole Thru-Hole
Unlock Full Specs
to access all available technical data

Similar Products

SMA Male to BNC Male, Adapter - 9244 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type BNC; SMA
Gender Male / Plug
View Details
FPC/FFC Connector - XF2M Series - Omron Electronic Components – Americas
Omron Electronic Components – Americas
Specs
Connector Type FPC / FFC
Gender Male / Plug
Termination Through Hole
View Details
Multipole Connectors - B Series - LEMO USA, Inc.
Specs
Connector Type Audio / Video; Circular / Cylindrical Connectors; Hospital Grade / Medical
Gender Male / Plug; Female / Jack
Geometry Straight; Right Angle
View Details