TE Connectivity RJ45 Connectors 6339160-1

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RJ45 Connectors - 6339160-1 - TE Connectivity
Berwyn, PA, United States
RJ45 Connectors
6339160-1
RJ45 Connectors 6339160-1
Body Features Connector Profile : Standard Modular Jack Latch Orientation : Inverted - Latch Up Shield Material : Brass Shield Plating Finish : Matte Shield Plating Material : Tin over Nickel Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 8 Number of Panel Ground Tabs : 4 Number of Positions : 8 PCB Mount Orientation : Right Angle Panel Ground Location : Top and Side Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Status Light Type : Not Illuminated Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte Dimensions Connector Height : 13.35 MM  [.525 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : High Temperature Thermoplastic Mating Entry Location : Side Industry Standards Performance Category : Cat 5 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 200 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Grounding Options : None Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Termination Features Termination Method to Printed Circuit Board : Surface Mount Termination Post & Tail Length : .86 MM  [.03 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Connector Profile : Standard
  • Modular Jack Latch Orientation : Inverted - Latch Up
  • Shield Material : Brass
  • Shield Plating Finish : Matte
  • Shield Plating Material : Tin over Nickel

Configuration Features


  • Connector Contact Density : Standard
  • Number of Loaded Positions : 8
  • Number of Panel Ground Tabs : 4
  • Number of Positions : 8
  • PCB Mount Orientation : Right Angle
  • Panel Ground Location : Top and Side
  • Port Configuration : Single Port
  • Port Matrix Configuration : 1 x 1
  • Status Light Type : Not Illuminated

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ]
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Finish : Matte

Dimensions


  • Connector Height : 13.35 MM  [.525 INCH ]
  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]

Housing Features


  • Centerline (Pitch) : 1.02 MM  [.04 INCH ]
  • Housing Color : Black
  • Housing Material : High Temperature Thermoplastic
  • Mating Entry Location : Side

Industry Standards


  • Performance Category : Cat 5
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Tape & Reel
  • Packaging Quantity : 200

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Grounding Options : None
  • Modular Connector Style : Jack
  • Modular Jack & Plug Interface Type : RJ45
  • Modular Jacks & Plugs Products : RJ Type Jacks & Plugs

Termination Features


  • Termination Method to Printed Circuit Board : Surface Mount
  • Termination Post & Tail Length : .86 MM  [.03 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Supplier's Site
 - 7871685 - RS Components, Ltd.
Corby, Northants, United Kingdom
A range of Cat 5 RJ45 single port modular jack connectors with a space saving design for providing safe and reliable data communication solutions. These RJ45 modular jack connectors have a side entry (right angle mounting) or top entry (vertical mounting). The side entry versions of these modular jacks are available with an inverted jack face where the contacts are on the bottom and the latch is on the top. This configuration allows for an alternate latch location. Versions of these RJ45 jack connectors are available with shielding for EMI/RFI protection and optional PCB or panel grounding. These RJ45 jack connectors are available with integrated LEDs for identifying line status and collisions. Built in LEDS eliminate the need for separate indicators therefore saving system space. The housings of these RJ45 Cat 5 jack connectors are made from UL 94V-0 flame retardant polyester and pre-loaded with gold plated contacts. These RJ45 modular jacks are mounted directly onto a PCB and are available with PCB mounting pegs for location and retention support during the soldering process. All models are highly reliable and excellent quality. These RJ45 Cat 5 connectors are suitable for use in applications that require performance in in voice, data and high-speed networking. These applications include communications (telephones, routers servers), computers, business equipment, consumer electronics and wireless base stations. Compact space saving design,Top and side entry mounting,Shielding for EMI/RFI protection,PCB and panel grounding options,Inverted jack face option for alternate latch location,Integrated LEDS for line status indication,UL 94V-0 flame retardant housings,PCB mounting pegs for location and support Gender = Female LAN Category = Cat5 Mounting Type = Surface Mount Number of Ways = 8P8C Connector Type = Modular Jack Shield Type = Unshielded Orientation = Right Angle Length = 16.26mm Width = 13.35mm Depth = 15.62mm

A range of Cat 5 RJ45 single port modular jack connectors with a space saving design for providing safe and reliable data communication solutions. These RJ45 modular jack connectors have a side entry (right angle mounting) or top entry (vertical mounting). The side entry versions of these modular jacks are available with an inverted jack face where the contacts are on the bottom and the latch is on the top. This configuration allows for an alternate latch location. Versions of these RJ45 jack connectors are available with shielding for EMI/RFI protection and optional PCB or panel grounding. These RJ45 jack connectors are available with integrated LEDs for identifying line status and collisions. Built in LEDS eliminate the need for separate indicators therefore saving system space. The housings of these RJ45 Cat 5 jack connectors are made from UL 94V-0 flame retardant polyester and pre-loaded with gold plated contacts. These RJ45 modular jacks are mounted directly onto a PCB and are available with PCB mounting pegs for location and retention support during the soldering process. All models are highly reliable and excellent quality.
These RJ45 Cat 5 connectors are suitable for use in applications that require performance in in voice, data and high-speed networking. These applications include communications (telephones, routers servers), computers, business equipment, consumer electronics and wireless base stations.
Compact space saving design,Top and side entry mounting,Shielding for EMI/RFI protection,PCB and panel grounding options,Inverted jack face option for alternate latch location,Integrated LEDS for line status indication,UL 94V-0 flame retardant housings,PCB mounting pegs for location and support
Gender = Female
LAN Category = Cat5
Mounting Type = Surface Mount
Number of Ways = 8P8C
Connector Type = Modular Jack
Shield Type = Unshielded
Orientation = Right Angle
Length = 16.26mm
Width = 13.35mm
Depth = 15.62mm

Supplier's Site
Modular Connector Jacks - A101755CT-ND - DigiKey
Thief River Falls, MN, United States
Modular Connector Jacks
A101755CT-ND
Modular Connector Jacks A101755CT-ND
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger Cat5

Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger Cat5

Supplier's Site Datasheet
Modular Connector Jacks - A101755TR-ND - DigiKey
Thief River Falls, MN, United States
Modular Connector Jacks
A101755TR-ND
Modular Connector Jacks A101755TR-ND
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger Cat5

Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger Cat5

Supplier's Site Datasheet
Connectors - 6339160-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
6339160-1
Connectors 6339160-1
MJRJ45SMTSHLDPANEL GRD

MJRJ45SMTSHLDPANEL GRD

Supplier's Site
Futian, Shenzhen, China
Connectors >> Ethernet Connectors/Modular Connectors (RJ45 RJ11)
6339160-1
Connectors >> Ethernet Connectors/Modular Connectors (RJ45 RJ11) 6339160-1
RJ45 RJReceptacle 1 有屏蔽 cat5 Gold Phosphor bronze Without LED -40°C~+85°C SMD Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS

RJ45 RJReceptacle 1 有屏蔽 cat5 Gold Phosphor bronze Without LED -40°C~+85°C SMD Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - 6339160-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
6339160-1
Modular Connectors / Ethernet Connectors 6339160-1
Modular Connectors / Ethernet Connectors 1X1 8/8 R/A SMT

Modular Connectors / Ethernet Connectors 1X1 8/8 R/A SMT

Supplier's Site Datasheet
Modular Connectors - 6339160-1 - 131028-6339160-1 - Win Source Electronics
Yishun, Singapore
Modular Connectors - 6339160-1
131028-6339160-1
Modular Connectors - 6339160-1 131028-6339160-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 131028-6339160-1 Packaging: Reel - TR Features: Solder Retention Connector Type: Jack Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 50μin (1.27μm) Housing Material: Thermoplastic Orientation: 90° Angle (Right) Number of Ports: 1 Mounting: SMD (SMT) Ratings: Cat5 LED Color: Does Not Contain LED Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Application Field: Used in Industrial

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 131028-6339160-1
Packaging: Reel - TR
Features: Solder Retention
Connector Type: Jack
Number of Rows: 1
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 50μin (1.27μm)
Housing Material: Thermoplastic
Orientation: 90° Angle (Right)
Number of Ports: 1
Mounting: SMD (SMT)
Ratings: Cat5
LED Color: Does Not Contain LED
Number of Positions/Contacts: 8p8c (RJ45, Ethernet)
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -40°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial

Supplier's Site Datasheet
Mod Jack; Right Angle; 8 Position; Surface Mount; Cat 3; Shielded - 70084267 - Allied Electronics, Inc.
Fort Worth, TX, USA
Mod Jack; Right Angle; 8 Position; Surface Mount; Cat 3; Shielded
70084267
Mod Jack; Right Angle; 8 Position; Surface Mount; Cat 3; Shielded 70084267
Features: Meets or Exceeds FCC Part 68 Rules and Regulations; REAPE-76 and UL 1863, Communication Circuit Accessories Available in Both Top and Side Entry Available in Both Shielded and Unshielded Versions 20 dB Shielding Effectiveness from 30 MHz to 400 MHz

Features:

  • Meets or Exceeds FCC Part 68 Rules and Regulations; REAPE-76 and UL 1863, Communication Circuit Accessories
  • Available in Both Top and Side Entry
  • Available in Both Shielded and Unshielded Versions
  • 20 dB Shielding Effectiveness from 30 MHz to 400 MHz
Supplier's Site
Cat3 Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Amp - Te Connectivity - 82K8274 - Newark, An Avnet Company
Chicago, IL, United States
Cat3 Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Amp - Te Connectivity
82K8274
Cat3 Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Amp - Te Connectivity 82K8274
CAT3 RJ45 MODULAR JACK, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Surface Mount RoHS Compliant: Yes

CAT3 RJ45 MODULAR JACK, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Jack, Cat5, Rj45, Pcb, R/a; Modular Connector Type Amp - Te Connectivity - 74T0794 - Newark, An Avnet Company
Chicago, IL, United States
Jack, Cat5, Rj45, Pcb, R/a; Modular Connector Type Amp - Te Connectivity
74T0794
Jack, Cat5, Rj45, Pcb, R/a; Modular Connector Type Amp - Te Connectivity 74T0794
JACK, CAT5, RJ45, PCB, R/A; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Surface Mount; Connector RoHS Compliant: Yes

JACK, CAT5, RJ45, PCB, R/A; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Surface Mount; Connector RoHS Compliant: Yes

Supplier's Site Datasheet
6339160-1 Rohs Compliant Amp - Te Connectivity - 82AC1833 - Newark, An Avnet Company
Chicago, IL, United States
6339160-1 Rohs Compliant Amp - Te Connectivity
82AC1833
6339160-1 Rohs Compliant Amp - Te Connectivity 82AC1833
6339160-1 ROHS COMPLIANT: YES

6339160-1 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cat3 Rj45 Modular Jack, 8 Position, 1 Port, Full Reel; Modular Connector Type Amp - Te Connectivity - 28X2853 - Newark, An Avnet Company
Chicago, IL, United States
Cat3 Rj45 Modular Jack, 8 Position, 1 Port, Full Reel; Modular Connector Type Amp - Te Connectivity
28X2853
Cat3 Rj45 Modular Jack, 8 Position, 1 Port, Full Reel; Modular Connector Type Amp - Te Connectivity 28X2853
CAT3 RJ45 MODULAR JACK, 8 POSITION, 1 PORT, FULL REEL; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Shielding:Shielded RoHS Compliant: Yes

CAT3 RJ45 MODULAR JACK, 8 POSITION, 1 PORT, FULL REEL; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Shielding:Shielded RoHS Compliant: Yes

Supplier's Site
Connector, Rj45, Jack, 1Port, 8P8C; Lan Category Amp - Te Connectivity - 51X2204 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rj45, Jack, 1Port, 8P8C; Lan Category Amp - Te Connectivity
51X2204
Connector, Rj45, Jack, 1Port, 8P8C; Lan Category Amp - Te Connectivity 51X2204
CONNECTOR, RJ45, JACK, 1PORT, 8P8C; LAN Category:Cat5; Product Range:-; SVHC:No SVHC (27-Jun-2018); Connector Type:RJ45; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Contact Termination:Surface Mount Right RoHS Compliant: Yes

CONNECTOR, RJ45, JACK, 1PORT, 8P8C; LAN Category:Cat5; Product Range:-; SVHC:No SVHC (27-Jun-2018); Connector Type:RJ45; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Contact Termination:Surface Mount Right RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey Heilind Electronics, Inc. LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Win Source Electronics Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6339160-1 7871685 A101755CT-ND 6339160-1 6339160-1 6339160-1 131028-6339160-1 70084267 82K8274 82AC1833 28X2853 51X2204
Product Name RJ45 Connectors Modular Connector Jacks Connectors Connectors >> Ethernet Connectors/Modular Connectors (RJ45 RJ11) Modular Connectors / Ethernet Connectors Modular Connectors - 6339160-1 Mod Jack; Right Angle; 8 Position; Surface Mount; Cat 3; Shielded Cat3 Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Amp - Te Connectivity 6339160-1 Rohs Compliant Amp - Te Connectivity Cat3 Rj45 Modular Jack, 8 Position, 1 Port, Full Reel; Modular Connector Type Amp - Te Connectivity Connector, Rj45, Jack, 1Port, 8P8C; Lan Category Amp - Te Connectivity
Connector Type Modular Connector and RJ Connector RJ-45 RJ-11; RJ-45; Jack Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Termination Surface Mount SMD/SMT Solder SMT Surface Mount Right
Mounting Panel Mount Surface Mount Surface Mount SMD (SMT) Surface Mount
Current Rating 1.5 amps 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 104130-5 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
Specs
Connector Type Modular Connector and RJ Connector
Termination Through Hole - Solder
Mounting Panel Mount, Board Mount
View Details
Specs
Connector Type Modular Connector and RJ Connector
Termination Through Hole - Solder
Mounting Panel Mount, Board Mount
View Details
Specs
Connector Type Modular Connector and RJ Connector
Termination Through Hole - Solder
Mounting Panel Mount, Board Mount
View Details