TE Connectivity Circular RJ45 Connectors 1-1546415-1

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular RJ45 Connectors - 1-1546415-1 - TE Connectivity
Berwyn, PA, United States
Circular RJ45 Connectors
1-1546415-1
Circular RJ45 Connectors 1-1546415-1
Body Features Seal Material : Nitrile Rubber Configuration Features Connector Contact Density : Standard Wiring Pattern : RJ45 Housing Features Connector Shape : Circular Housing Material : Acrylonitrile-Butadi ene-Styrene(ABS) Industry Standards Performance Category : Cat 5e Mechanical Attachment Connector Mounting Type : Panel Mount Screw & Hole Thread Size : 1-14 UNC Operation/Applicatio n Shielded : No Other Comment : RJ11 bulkhead pass through w/backside RJ11 jack. Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connectors & Connector Components Type : Connector Modular Connector Style : Receptacle Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]

Body Features


  • Seal Material : Nitrile Rubber

Configuration Features


  • Connector Contact Density : Standard
  • Wiring Pattern : RJ45

Housing Features


  • Connector Shape : Circular
  • Housing Material : Acrylonitrile-Butadiene-Styrene(ABS)

Industry Standards


  • Performance Category : Cat 5e

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Screw & Hole Thread Size : 1-14 UNC

Operation/Application


  • Shielded : No

Other


  • Comment : RJ11 bulkhead pass through w/backside RJ11 jack.

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connectors & Connector Components Type : Connector
  • Modular Connector Style : Receptacle
  • Modular Jacks & Plugs Products : RJ Type Jacks & Plugs

Usage Conditions


  • Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Supplier's Site
Modular Connectors / Ethernet Connectors - 1-1546415-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
1-1546415-1
Modular Connectors / Ethernet Connectors 1-1546415-1
Modular Connectors / Ethernet Connectors RJ-11 BULKHEAD W/JCK

Modular Connectors / Ethernet Connectors RJ-11 BULKHEAD W/JCK

Supplier's Site Datasheet
Modular Connector Adapters - A34359-ND - DigiKey
Thief River Falls, MN, United States
Modular Connector Adapters
A34359-ND
Modular Connector Adapters A34359-ND
Modular Coupler Connector Jack, 6p6c (RJ11) To Jack, 6p6c (RJ11) Cat5e Unshielded

Modular Coupler Connector Jack, 6p6c (RJ11) To Jack, 6p6c (RJ11) Cat5e Unshielded

Supplier's Site Datasheet
 - 7827590 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Ethernet circular sealed RJ11 bulkead pass-through receptacle connector with backside RJ11 jack and IEC IP67 sealing. This RJ11 bulkead pass-through receptacle is mounted in a panel cut-out then mated with a connector on the outside of the enclosure. A Patch cord can then be run from the back-side of the jack to a PLC, I/O or ethernet control board. Gender = Female Mounting Type = Panel Mount IP Rating = IP67 Contact Gender = Female Mating Type = Threaded Housing Material = ABS

Industrial Ethernet circular sealed RJ11 bulkead pass-through receptacle connector with backside RJ11 jack and IEC IP67 sealing. This RJ11 bulkead pass-through receptacle is mounted in a panel cut-out then mated with a connector on the outside of the enclosure. A Patch cord can then be run from the back-side of the jack to a PLC, I/O or ethernet control board.
Gender = Female
Mounting Type = Panel Mount
IP Rating = IP67
Contact Gender = Female
Mating Type = Threaded
Housing Material = ABS

Supplier's Site
Rj11 Connector, Pass-Through Jack, 6P4C, Bulkhead; In Line Connector A Te Connectivity - 45M5767 - Newark, An Avnet Company
Chicago, IL, United States
Rj11 Connector, Pass-Through Jack, 6P4C, Bulkhead; In Line Connector A Te Connectivity
45M5767
Rj11 Connector, Pass-Through Jack, 6P4C, Bulkhead; In Line Connector A Te Connectivity 45M5767
RJ11 CONNECTOR, PASS-THROUGH JACK, 6P4C, BULKHEAD; In Line Connector A:RJ11; Convert From Gender:Receptacle; Convert From Positions:6Positions ; In Line Connector B:RJ11; Convert To Gender:Receptacle; Convert To Positions:6Positions RoHS Compliant: Yes

RJ11 CONNECTOR, PASS-THROUGH JACK, 6P4C, BULKHEAD; In Line Connector A:RJ11; Convert From Gender:Receptacle; Convert From Positions:6Positions; In Line Connector B:RJ11; Convert To Gender:Receptacle; Convert To Positions:6Positions RoHS Compliant: Yes

Supplier's Site
Ethernet Adapter, Rj11 Jack, 6Pos, Cat5E; In Line Connector A Te Connectivity - 64AC0313 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Adapter, Rj11 Jack, 6Pos, Cat5E; In Line Connector A Te Connectivity
64AC0313
Ethernet Adapter, Rj11 Jack, 6Pos, Cat5E; In Line Connector A Te Connectivity 64AC0313
ETHERNET ADAPTER, RJ11 JACK, 6POS, CAT5E; In Line Connector A:RJ11; In Line Connector B:RJ11; Connector Type:Adaptor, In-Line; Product Range:-; Convert From Gender:Jack; Convert From Positions:6Ways; Convert To Gender:Jack; Convert RoHS Compliant: Yes

ETHERNET ADAPTER, RJ11 JACK, 6POS, CAT5E; In Line Connector A:RJ11; In Line Connector B:RJ11; Connector Type:Adaptor, In-Line; Product Range:-; Convert From Gender:Jack; Convert From Positions:6Ways; Convert To Gender:Jack; Convert RoHS Compliant: Yes

Supplier's Site Datasheet
Connector; Receptacle; Nitrile Rubber; Panel Mount - 70042502 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; Receptacle; Nitrile Rubber; Panel Mount
70042502
Connector; Receptacle; Nitrile Rubber; Panel Mount 70042502
To bring Ethernet into a cabinet or control box. No conduit entry required. Material and Finish Receptacle Shell: Acrylonitrile-Butadi ene-Styrene (ABS) in standard version; Acrylonitrile-Styren e-Acrylate in UV stabilized version. O-Ring: Nitrile Rubber.

To bring Ethernet into a cabinet or control box. No conduit entry required. Material and Finish Receptacle Shell: Acrylonitrile-Butadiene-Styrene (ABS) in standard version; Acrylonitrile-Styrene-Acrylate in UV stabilized version. O-Ring: Nitrile Rubber.

Supplier's Site

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-1546415-1 1-1546415-1 A34359-ND 7827590 45M5767 64AC0313 70042502
Product Name Circular RJ45 Connectors Modular Connectors / Ethernet Connectors Modular Connector Adapters Rj11 Connector, Pass-Through Jack, 6P4C, Bulkhead; In Line Connector A Te Connectivity Ethernet Adapter, Rj11 Jack, 6Pos, Cat5E; In Line Connector A Te Connectivity Connector; Receptacle; Nitrile Rubber; Panel Mount
Connector Type Circular / Cylindrical Connectors; Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Circular / Cylindrical Connectors Modular Connector and RJ Connector
Mounting Panel Mount Pass Through Panel Mount, Bulkhead Panel Mount
Gender Female / Jack Female / Jack Female / Jack Female / Jack
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 Connectors - 2301997-9 - TE Connectivity
Specs
Connector Type Modular Connector and RJ Connector
Termination Through Hole - Solder
View Details
Standard Circular Connectors - 1589062-8 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details
Ribbon Cable Connectors - 102322-4 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers