RJ11 MODULAR PLUG, 6 POSITION, 1 PORT; Modular Connector Type:RJ11 Wired Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P4C; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes
Modular Plug with 4 Stranded Conductors
Use with flat-line cord for making replacement cables or extension cords. Use modular crimp tool #30-9951, contact your local Allied sales representative.
Plug with 4 stranded conductors of 3 Micron, 6 poles.
Newark, An Avnet Company | Allied Electronics, Inc. | |
---|---|---|
Product Category | Electrical Connectors | Electrical Connectors |
Product Number | 64M1788 | 70159844 |
Product Name | Rj11 Modular Plug, 6 Position, 1 Port; Modular Connector Type Gc Electronics | MODULAR PLUGS,PKG. OF 10,4 CONDUCTOR |
Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector |