Plug Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) Position Unshielded Cat3 IDC
Features:
CAT3 MODULAR PLUG, 6 POSITION, 1 PORT; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount; Gender:Plug RoHS Compliant: Yes
DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
Product Number | A9122-ND | 70085029 | 50F2177 |
Product Name | Modular Connector Plugs | Plug; 6; 6; Polycarbonate; UL 94V-2; Phosphor Bronze; Round Stranded | Cat3 Modular Plug, 6 Position, 1 Port; Modular Connector Type Amp - Te Connectivity |
Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector |
Contact Size (AWG) | 26 to 28 AWG | ||
Geometry | Straight | ||
Voltage Rating | 150 volts |