Allied Electronics, Inc. Connector, Micromodul; 32 VAC; 1.2 A; PBT; CuSn, Tinned (Spring); 28, 26 AWG 70151658

Suppliers

Company
Product
Description
Supplier Links
Connector, Micromodul; 32 VAC; 1.2 A; PBT; CuSn, Tinned (Spring); 28, 26 AWG - 70151658 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Micromodul; 32 VAC; 1.2 A; PBT; CuSn, Tinned (Spring); 28, 26 AWG
70151658
Connector, Micromodul; 32 VAC; 1.2 A; PBT; CuSn, Tinned (Spring); 28, 26 AWG 70151658
Connector, 32 VAC Voltage Rating, 1.2 A Current Rating Contact material is CuSn, tinned (spring) Rated Current, 1.2 A Rated Voltage, 32 VAC Body Material: Polybutylene Terephthalate Contact Material: CuSn, Tinned AWG 28-26 Connector for Indirect Mating Insulation Displacement Technique (IDT), Loose

Connector, 32 VAC Voltage Rating, 1.2 A Current Rating

  • Contact material is CuSn, tinned (spring)
  • Rated Current, 1.2 A
  • Rated Voltage, 32 VAC
  • Body Material: Polybutylene Terephthalate
  • Contact Material: CuSn, Tinned
  • AWG 28-26
  • Connector for Indirect Mating
  • Insulation Displacement Technique (IDT), Loose
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70151658
Product Name Connector, Micromodul; 32 VAC; 1.2 A; PBT; CuSn, Tinned (Spring); 28, 26 AWG
Connector Type Modular Connector and RJ Connector
Geometry Straight
Termination IDC
Unlock Full Specs
to access all available technical data

Similar Products

SMA Male to SMA Male, Adapter - SALE-9245 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
Receptacles Wall  Mount - WMRGR - Altech Corp.
Specs
Gender Female / Jack
Termination Screw
Voltage Rating 125 volts
View Details