These jacks are specially designed to snap into wall plates, panels and under carpet fittings. Insulation displacement AMP-BARREL™ terminals allow toolless termination of discrete wire pairs.
RJ11 MODULAR JACK, 6 POSITION, 1 PORT; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount, Panel MountRoHS Compliant: Yes
Allied Electronics, Inc. | Newark, An Avnet Company | |
---|---|---|
Product Category | Electrical Connectors | Electrical Connectors |
Product Number | 70087234 | 08R2506 |
Product Name | Jack; Copper Alloy; Panel Mount; 6; AMP-Barrel; Black; Thermoplastic; 22 AWG | Rj11 Modular Jack, 6 Position, 1 Port; Modular Connector Type Te Connectivity |
Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector |
Geometry | Right Angle | |
Termination | Barrel |