L-com's ECF panel mount RJ45 Coupler line combines innovative design with an affordable price. With a solid die-cast metal mounting frame, these unique RJ45 coupler kits allow panel mounting in virtually any panel thickness. Designed to work with EIA/TIA 568A and B wiring, these RJ45 couplers offer a reliable method to pass high-speed data communication through a chassis or rack panel. RJ45 coupler options listed include Category 3, 5E,6 and 6a performance ratings in both Shielded and Unshielded versions. RJ45 coupler kits include a snap-in coupler, mounting frame and 4-40 machine screws. Order online today!
Features
Application
CAT 6 SHLD RJ45 PNL CPLR KIT
CAT 6 SHLD RJ45 PNL CPLR KIT
Premium Panel Mounted Modular Coupler Kits, Category 3, 5E & 6 - Shielded & Unshielded
These unique coupler kits allow panel mounting in virtually any panel thickness. A solid die-cast metal mounting frame provides secure mounting and reliable grounding. Kits include a snap-in coupler, mounting frame and 4-40 machine screws.
These unique coupler kits allow panel mounting in virtually any panel thickness. A solid die-cast metal frame provides secure mounting and reliable grounding.
INLINE COUPLER, RJ45 JACK-RJ45 JACK, 8 POSITION, CAT6; In Line Connector A:RJ45; Convert From Gender:Jack; Convert From Positions:8Positions
L-com, Inc. | Heilind Electronics, Inc. | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
Product Number | ECF504-SC6 | ECF504-SC6 | 5073-ECF504-SC6-ND | 70126211 | 52K4586 |
Product Name | Cat6 RJ45 Coupler Shielded (8x8) Panel Mount Style | Connectors I/O - Data (USB,IEE1394,Firewire,SATA,etc.) | Modular Connector Adapters | Coupler Kit, Panel; RJ 45 | Inline Coupler, Rj45 Jack-Rj45 Jack, 8 Position, Cat6; In Line Connector A L-Com |
Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector |