Plug Modular Connector 8p8c (RJ45, Ethernet) Position Cat5e IDC
Modular Connectors / Ethernet Connectors VS-08-RJ45-5-Q/IP20 CAT5E RJ45 MALE IDC
Industrial strength RJ45 plug connector suitable for LAN CAT 5e applications. This RJ45 plug connector features QUICKON quick connect IDC technology for easy cable mounting. No specialist tools are required. The IDC connecting housing mounts to cables of 26 AWG to 23 AWG. The protective hood helps ensure a secure connection and a protection class of IP20. This RJ45 connector is also supplied with colour coding rings.
CAT 5e RJ45 connectors are used in physical network and telecommunication applications, and are commonly used to connect computers on to local area networks (LAN).
Quick connect technology (IDC). Specialist tools not required. Protective hood for IP20 protection. Colour coded rings. ⥠1000 insertion/withdrawal
Gender = Male
LAN Category = Cat5e
Mounting Type = Cable Mount
Number of Ports = 1
Number of Ways = 8
Connector Type = RJ45
Shield Type = Shielded
Orientation = Straight
CAD Drawing = 3D CAD Model
Length = 14mm
CONNECTOR, RJ45, PLUG, 1PORT, 8P8C; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:IP20; Connector Mounting:Cable Mount; Gender:PlugRoHS Compliant: Yes
VARIOSUB RJ45-Quickon - RJ 45 plug connectors with the fast connection system The VARIOSUB RJ45-Quickon from Phoenix Contact is the world's first RJ 45 plug connector for tool-free assembly in acc. with Cat 5e with eight positions. In compliance with standards, the VARIOSUB RJ45-Quickon is suitable for all industrial Ethernet transmission, ethernet-based fieldbuses, such as PROFINET and Ethernet/IP, as well as the classic office applications, and on to Gigabit Ethernet. Simple assembly: No special tools necessary for assembly with insulation displacement - The wires are simply positioned in the chambers to match the pairing and are pressed into the cutters with the cover cap - Ready! The plug connector is preassembled, making positioning and possible loss of small parts a thing of the past. Assembly on the building site under difficult conditions is a simple matter.
The plug connector is shielded against high electromagnetic influences and can accommodate wires from AWG 26 to AWG 22, solid or stranded. With a maximum conductor diameter of 8 mm and the extra cable screw connection, they are ideally suited for rugged Ethernet cables in an industrial environment. Due to its sturdy design, the RJ45-Quickon is harmonica jack capable. It is thus possible to connect several plug connectors to multiple position sockets, beside and above each other. Color coding rings are available in eight different colors as accessories.
Features:
DigiKey | VAST STOCK CO., LIMITED | RS Components, Ltd. | Newark, An Avnet Company | Allied Electronics, Inc. | |
---|---|---|---|---|---|
Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
Product Number | 277-2407-ND | 1656725 | 5225872 | 78T0407 | 70169695 |
Product Name | Modular Connector Plugs | Modular Connectors / Ethernet Connectors | Connector, Rj45, Plug, 1Port, 8P8C; Modular Connector Type Phoenix Contact | RJ 45 Quickon Plug Connector Cat5 IP20 w/ fast connection sys 8 pos 26-22 awg | |
Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector |
Contact Size (AWG) | 23 to 26 AWG | 22 to 26 AWG | |||
Gender | Male / Plug | Male / Plug | Male / Plug | ||
Geometry | Straight | Straight | Straight |