Brought to you by Cinch Connectivity, a professional range of RJ12 and RJ45 jacks, these are available as both a shielded or unshielded version. All models are highly reliable and excellent quality.
Gender = Male
LAN Category = Cat5e
Mounting Type = Cable Mount
Number of Ways = 8P8C
Connector Type = Modular Plug
Shield Type = Shielded
Orientation = Straight
Length = 11.68mm
Depth = 22.48mm
Series = 32
Plug Modular Connector 8p8c (RJ45, Ethernet) Position Shielded Cat5 IDC
Modular Connectors / Ethernet Connectors RJ45 8P8C CAT5 ROUND STRANDED CABLE
CONNECTOR, RJ45, PLUG, 1PORT, 8P8C; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount; LEDs:Without LED RoHS Compliant: Yes
Features:
RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Allied Electronics, Inc. | |
---|---|---|---|---|---|
Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
Product Number | 8863121 | 116-32-2098UL-ND | 32-2098UL | 66K8760 | 70081095 |
Product Name | Modular Connector Plugs | Modular Connectors / Ethernet Connectors | Connector, Rj45, Plug, 1Port, 8P8C; Modular Connector Type Aim Cambridge - Cinch Connectivity | Connector; RJ-45; 4; 8 conductor shielded round solid cables | |
Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector |