Modular Connectors / Ethernet Connectors PANEL FEED THROUGH PUSH PULL
Modular Coupler Connector Jack, 8p8c (RJ45) To Jack, 8p8c (RJ45) Cat5 Shielded
Category 5 RJ45 panel feed-through bulkhead female-female receptacle connectors with space-saving push-pull RJ45 interfaces that use push-pull locking technology to IEC 61076-3-106 variant 4. These cat5 Push-pull RJ45 panel feed-through receptacle connectors have 8 contacts, a data transmission rate of 1/10 Gigabit Ethernet, full shielding with 360° shielding contacts, a minimum of 750 mating cycles and a 1.5A, 125 V ac rating. These RJ45 push-pull PFT bulkhead connectors are ideal for handling RJ45 patch cords in switch cabinets or sets. Both of these RJ45 panel feed-through push-pull connector sets include a black plastic UL 94 V0 bulkhead mounting housing with an integrated seal fir IP65/IP67 protection and 2 x RJ45 jacks. All models are highly reliable and excellent quality.
Bulkhead mount housing,Integrated seal,Fully shielded,Stock number 666-3868 has an EasyInstall housing with 4 x M3 drillings,Stock number 623-5987 has a Compact housing with 2 x M 2.5 drillings
Gender = Female to Female
LAN Category = Cat5
Number of Ports = 2
Mounting Type = Through Hole
Number of Ways = 8
Connector Type = RJ45
Shield Type = Shielded
Orientation = Right Angle
Length = 32.3mm
Depth = 60.7mm
RJ45 FEED THROUGH ADAPTER, JACK, 8P8C, CAT5, IP67; In Line Connector A:RJ45; Convert From Gender:Jack; Convert From Positions:8Positions
Features:
VAST STOCK CO., LIMITED | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Allied Electronics, Inc. | |
---|---|---|---|---|---|
Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
Product Number | 09452451102 | 1195-2181-ND | 6235987 | 62M1656 | 70070091 |
Product Name | Modular Connectors / Ethernet Connectors | Modular Connector Adapters | Rj45 Feed Through Adapter, Jack, 8P8C, Cat5, Ip67; In Line Connector A Harting | Panel, Push Pull; Plastic; IP 67; RJ 45Jack; -40 to degC; Mind. 750 | |
Connector Type | Modular Connector and RJ Connector | RJ-11; RJ-45 | Modular Connector and RJ Connector | Modular Connector and RJ Connector | |
Gender | Female / Jack | Female / Jack | |||
Geometry | Straight | Right Angle | Straight | ||
Termination | RJ45 Jack |