CAT3 MODULAR PLUG, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount; Gender:Plug RoHS Compliant: Yes
Features:
Newark, An Avnet Company | Allied Electronics, Inc. | |
---|---|---|
Product Category | Electrical Connectors | Electrical Connectors |
Product Number | 50F857 | 70085020 |
Product Name | Cat3 Modular Plug, 8 Position, 1 Port; Modular Connector Type Amp - Te Connectivity | Plug; 8; 8; Polycarbonate; UL 94V-2; Phosphor Bronze; Flat Oval Stranded |
Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector |
Gender | Male / Plug | |
Mounting | Cable Mount |