Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Snap-In
CONNECTOR, IEC POWER ENTRY, SOCKET, 15A; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Solder; Connector Mounting:Panel Mount; Product Range:-; Body Material:Thermoplast
Type 0909 Ganged Outlets, Thermoplastic Material, Black Color, 2 kV @ 50 Hz Dielectric Strength
Class I protection.
DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
---|---|---|---|
Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
Product Number | 486-2040-ND | 84K0261 | 70080793 |
Product Name | Power Entry Modules (PEM) | Connector, Iec Power Entry, Socket, 15A; Current Rating Schurter | Ganged Outlet; Snap-in; 10 A; 250 VAC; 10 Megohms (Min.) @ 500 VDC; Black |
Mounting | Panel Mount, Snap-In | Panel Mount | Snap-in |