Adapter Connector USB-A (USB TYPE-A), Receptacle To USB-A (USB TYPE-A), Receptacle Panel Mount, Screw Hole
Please use ASX version
USB Connectors USB-A Receptacle Sq Flange Olive Drab
USB Field Panel Mount Square Flange Receptacles, Nickel & Olive Drab Cadmium Shell Plating
The USB 2.0 or 1.1 plug is connected into a receptacle with a tri-start thread coupling mechanism (MIL-DTL-38999, Series III). Finish : Olive drab cadmium or nickel.
The metallic plug is connected into a receptacle, using a tri start thread coupling mechanism (MIL-DTL-38999 series III type) with anti-decoupling device for high vibrations. On the receptacle side, one A USB receptacle is soldered onto a PCB allowing for
USB ADAPTER, 2.0 TYPE A-TYPE A, IP67; USB Connector Convert From:USB Type A Receptacle; USB Connector Convert To:USB Type A Receptacle; USB Standard:USB 2.0; IP Rating:IP67; Product Range:-; Contact Material:-; Contact Plating:- RoHS Compliant: No
DigiKey | PEI-Genesis | VAST STOCK CO., LIMITED | Heilind Electronics, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | |
---|---|---|---|---|---|---|
Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
Product Number | APC1556-ND | Amphenol PCD USBFTV21G | USBFTV21G | USBFTV21G | 70026511 | 20J4057 |
Product Name | USB, DVI, HDMI Connector Adapters | USB Connectors | Connectors | connector,metal circular,square flange panel recept,usb 2.0 type a,olive drab | Usb Adapter, 2.0 Type A-Type A, Ip67; Usb Connector Convert From Amphenol Pcd | |
Connector Type | USB | USB | Modular Connector and RJ Connector | USB |