TE Connectivity RJ45 Connectors 5520259-4

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RJ45 Connectors - 5520259-4 - TE Connectivity
Berwyn, PA, United States
RJ45 Connectors
5520259-4
RJ45 Connectors 5520259-4
Body Features Connector Profile : Standard Modular Jack Latch Orientation : Standard - Latch Down Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 8 Number of Positions : 8 PCB Mount Orientation : Vertical Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Status Light Type : Not Illuminated Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5, .2 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 16.51 MM  [.65 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : PBT Polyester Mating Entry Location : Top Industry Standards Performance Category : Cat 3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount, Board Mount Panel Mount Feature : With Panel Mount Feature Type : Panel Stops Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Package, Box & Tray Packaging Quantity : 128 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Grounding Options : None Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.8 MM  [.15 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Connector Profile : Standard
  • Modular Jack Latch Orientation : Standard - Latch Down

Configuration Features


  • Connector Contact Density : Standard
  • Number of Loaded Positions : 8
  • Number of Positions : 8
  • PCB Mount Orientation : Vertical
  • Port Configuration : Single Port
  • Port Matrix Configuration : 1 x 1
  • Status Light Type : Not Illuminated

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.5, .2
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ]
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Connector Height : 16.51 MM  [.65 INCH ]
  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]

Housing Features


  • Centerline (Pitch) : 1.02 MM  [.04 INCH ]
  • Housing Color : Black
  • Housing Material : PBT Polyester
  • Mating Entry Location : Top

Industry Standards


  • Performance Category : Cat 3
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount, Board Mount
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Panel Stops

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Package, Box & Tray
  • Packaging Quantity : 128

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Grounding Options : None
  • Modular Connector Style : Jack
  • Modular Jack & Plug Interface Type : RJ45
  • Modular Jacks & Plugs Products : RJ Type Jacks & Plugs

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder
  • Termination Post & Tail Length : 3.8 MM  [.15 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Supplier's Site
Modular Connectors / Ethernet Connectors - 5520259-4 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
5520259-4
Modular Connectors / Ethernet Connectors 5520259-4
Modular Connectors / Ethernet Connectors 8P8C TOP ENTRY

Modular Connectors / Ethernet Connectors 8P8C TOP ENTRY

Supplier's Site Datasheet
Modular Connector Jacks - A31412-ND - DigiKey
Thief River Falls, MN, United States
Modular Connector Jacks
A31412-ND
Modular Connector Jacks A31412-ND
Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Unshielded Cat3

Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Unshielded Cat3

Supplier's Site Datasheet
Yishun, Singapore
Connectors, Interconnects - Modular Connectors - Modular Connector Jacks
1362642-5520259-4
Connectors, Interconnects - Modular Connectors - Modular Connector Jacks 1362642-5520259-4
Win Source Part Number: 1362642-5520259-4 Category: Connectors, Interconnects - Modular Connectors - Modular Connector Jacks Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Tray Product Status: Active Features: Board Lock, Panel Stops Base Product Number: 5520259 Mounting Type: Through Hole HTSUS: 8536.69.4040 Ratings: Cat3 REACH Status: Vendor Undefined ECCN: EAR99 Shielding: Unshielded Contact Finish: Gold Contact Finish Thickness: 50.0µin (1.27µm) Connector Type: Jack Number of Rows: 1 Termination: Solder Contact Material: Phosphor Bronze Orientation: Vertical Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Housing Material: Polybutylene Terephthalate (PBT), Polyester Number of Ports: 1 LED Color: Does Not Contain LED Tab Direction: User Selectable

Win Source Part Number: 1362642-5520259-4
Category: Connectors, Interconnects - Modular Connectors - Modular Connector Jacks
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Package: Tray
Product Status: Active
Features: Board Lock, Panel Stops
Base Product Number: 5520259
Mounting Type: Through Hole
HTSUS: 8536.69.4040
Ratings: Cat3
REACH Status: Vendor Undefined
ECCN: EAR99
Shielding: Unshielded
Contact Finish: Gold
Contact Finish Thickness: 50.0µin (1.27µm)
Connector Type: Jack
Number of Rows: 1
Termination: Solder
Contact Material: Phosphor Bronze
Orientation: Vertical
Number of Positions/Contacts: 8p8c (RJ45, Ethernet)
Housing Material: Polybutylene Terephthalate (PBT), Polyester
Number of Ports: 1
LED Color: Does Not Contain LED
Tab Direction: User Selectable

Supplier's Site Datasheet
Futian, Shenzhen, China
Connectors >> Ethernet Connectors/Modular Connectors (RJ45 RJ11)
5520259-4
Connectors >> Ethernet Connectors/Modular Connectors (RJ45 RJ11) 5520259-4
Plugin Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS

Plugin Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS

Supplier's Site Datasheet
 - 7820832 - RS Components, Ltd.
Corby, Northants, United Kingdom
A range of Cat5 RJ45 stacked modular jack connectors with a low profile design that enable more ports to be mounted in less space on the PCB. These RJ45 stacked modular jacks have a side entry (right angle mounting) or top entry (vertical mounting). Shielding offers EMI/RFI protection along with optional PCB or panel grounding. These RJ45 stacked jack connectors are available with integrated LEDs for identifying line status and collisions. Built in LEDS eliminate the need for separate indicators therefore saving system space. The housings of these RJ45 jacks are made from UL 94V-0 flame retardant polyester and pre-loaded with gold plated contacts. These RJ45 Cat5 stacked modular jacks have a performance that exceeds NEXT (Near End Crosstalk) requirements of -40 dB on all pair combinations at 100 MHz per EIA/TIA 568A. All models are highly reliable and excellent quality. These RJ45 Cat3 connectors are suitable for use in applications that require performance in in voice, data and high-speed networking. These applications include communications (telephones, routers servers), computers, business equipment, consumer electronics and wireless base stations. Stacked ports for PCB space saving,Top and side entry mounting,Shielding for EMI/RFI protection,PCB and panel grounding options,Integrated LEDS for line status indication,UL 94V-0 flame retardant housings Gender = Female LAN Category = Cat3 Mounting Type = Through Hole Number of Ways = 8P8C Connector Type = Modular Jack Shield Type = Unshielded Orientation = Straight Contact Material = Phosphor Bronze Contact Plating = Gold over Nickel

A range of Cat5 RJ45 stacked modular jack connectors with a low profile design that enable more ports to be mounted in less space on the PCB. These RJ45 stacked modular jacks have a side entry (right angle mounting) or top entry (vertical mounting). Shielding offers EMI/RFI protection along with optional PCB or panel grounding. These RJ45 stacked jack connectors are available with integrated LEDs for identifying line status and collisions. Built in LEDS eliminate the need for separate indicators therefore saving system space. The housings of these RJ45 jacks are made from UL 94V-0 flame retardant polyester and pre-loaded with gold plated contacts. These RJ45 Cat5 stacked modular jacks have a performance that exceeds NEXT (Near End Crosstalk) requirements of -40 dB on all pair combinations at 100 MHz per EIA/TIA 568A. All models are highly reliable and excellent quality.
These RJ45 Cat3 connectors are suitable for use in applications that require performance in in voice, data and high-speed networking. These applications include communications (telephones, routers servers), computers, business equipment, consumer electronics and wireless base stations.
Stacked ports for PCB space saving,Top and side entry mounting,Shielding for EMI/RFI protection,PCB and panel grounding options,Integrated LEDS for line status indication,UL 94V-0 flame retardant housings
Gender = Female
LAN Category = Cat3
Mounting Type = Through Hole
Number of Ways = 8P8C
Connector Type = Modular Jack
Shield Type = Unshielded
Orientation = Straight
Contact Material = Phosphor Bronze
Contact Plating = Gold over Nickel

Supplier's Site
Connectors Modular, MJ/RJ Std Plugs & Jacks - 5520259-4 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Modular, MJ/RJ Std Plugs & Jacks
5520259-4
Connectors Modular, MJ/RJ Std Plugs & Jacks 5520259-4
MJTE8PTRAYS

MJTE8PTRAYS

Supplier's Site
Modular Jack, Top Entry PCB Mount, 8 Pos., RJ45, Cat 3, Black - 70042941 - Allied Electronics, Inc.
Fort Worth, TX, USA
Modular Jack, Top Entry PCB Mount, 8 Pos., RJ45, Cat 3, Black
70042941
Modular Jack, Top Entry PCB Mount, 8 Pos., RJ45, Cat 3, Black 70042941
Features: Meets or Exceeds FCC Part 68 Rules and Regulations; REAPE-76 and UL 1863, Communication Circuit Accessories Available in Both Top and Side Entry Available in Both Shielded and Unshielded Versions 20 dB Shielding Effectiveness from 30 MHz to 400 MHz

Features:

  • Meets or Exceeds FCC Part 68 Rules and Regulations; REAPE-76 and UL 1863, Communication Circuit Accessories
  • Available in Both Top and Side Entry
  • Available in Both Shielded and Unshielded Versions
  • 20 dB Shielding Effectiveness from 30 MHz to 400 MHz
Supplier's Site
Cat3 Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Amp - Te Connectivity - 42K7228 - Newark, An Avnet Company
Chicago, IL, United States
Cat3 Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Amp - Te Connectivity
42K7228
Cat3 Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Amp - Te Connectivity 42K7228
CAT3 RJ45 MODULAR JACK, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

CAT3 RJ45 MODULAR JACK, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Jack, Modular, Top Entry, 8/8; Modular Connector Type Amp - Te Connectivity - 98K9879 - Newark, An Avnet Company
Chicago, IL, United States
Jack, Modular, Top Entry, 8/8; Modular Connector Type Amp - Te Connectivity
98K9879
Jack, Modular, Top Entry, 8/8; Modular Connector Type Amp - Te Connectivity 98K9879
JACK, MODULAR, TOP ENTRY, 8/8; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount; Connector RoHS Compliant: Yes

JACK, MODULAR, TOP ENTRY, 8/8; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount; Connector RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited RS Components, Ltd. Heilind Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5520259-4 5520259-4 A31412-ND 1362642-5520259-4 5520259-4 7820832 5520259-4 70042941 42K7228
Product Name RJ45 Connectors Modular Connectors / Ethernet Connectors Modular Connector Jacks Connectors, Interconnects - Modular Connectors - Modular Connector Jacks Connectors >> Ethernet Connectors/Modular Connectors (RJ45 RJ11) Connectors Modular, MJ/RJ Std Plugs & Jacks Modular Jack, Top Entry PCB Mount, 8 Pos., RJ45, Cat 3, Black Cat3 Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Amp - Te Connectivity
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector RJ-11; RJ-45; Jack Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Termination Through Hole - Solder Through Hole Solder Thru-Hole
Mounting Panel Mount, Board Mount Through Hole Through Hole Through Hole Through Hole Mount
Current Rating 0.2 to 1.5 amps 1.5 amps 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 Connectors - 1-5406552-6 - TE Connectivity
Specs
Connector Type Modular Connector and RJ Connector
Termination Through Hole - Solder
Mounting Panel Mount
View Details
2 suppliers
Data Bus Connectors - 052795-000 - TE Connectivity
Specs
Termination Solder
View Details
Standard Rectangular Connectors - 102694-4 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers