RJ12 MODULAR PLUG, 6 POSITION, 1 PORT; Modular Connector Type:RJ12 Wired Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes
RJ12 MODULAR PLUG, 6 POSITION, 1 PORT; MODULAR CONNECTOR TYPE:RJ12 WIRED PLUG; PORT CONFIGURATION:1 X 1 (PORT); NO. OF POSITIONS / LOADED CONTACTS (PER PORT):6P6C; LAN CATEGORY:-; IP RATING:-; CONNECTOR MOUNTING:CABLE MOUNT ROHS COMPLIANT: YES
Modular Plug with 6 Stranded Conductors
Use with flat-line cord for making replacement cables or extension cords. Use modular crimp tool #30-9951, contact your local Allied sales representative.
Modular plug with 6 stranded conductors of size 3 Micron.
Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | |
---|---|---|---|
Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
Product Number | 96F2402 | 51AK2675 | 70159846 |
Product Name | Rj12 Modular Plug, 6 Position, 1 Port; Modular Connector Type Gc Electronics | Rj12 Modular Plug, 6 Position, 1 Port; Modular Connector Type Gc Electronics | MODULAR PLUGS, PKG. OF 10,6 CONDUCTOR |
Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector |